EN
  • EN
  • DE

MAX4890ETJ

Part No MAX4890ETJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description MAX4890 ETHERNET LAN SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Applications Networking
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Max) 5.5Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 1GHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Base Product Number MAX4890
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925442-MAX4890ETJ
Ultra Librarian 3D Model Ultra Librarian MAX4890ETJ CAD Model

Description

The MAX4890ETJ is a high-performance, quad, SPDT (Single Pole Double Throw) switch IC from Maxim Integrated, designed to deliver exceptional signal integrity in a compact package. This versatile component is well-suited for a wide range of applications, including signal routing in communication, data, and audio-visual systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it ideal for multi-band RF applications.
  • Low Insertion Loss: It offers low insertion loss, which is critical for maintaining signal strength and quality through the switching process.
  • High Isolation: High isolation between channels ensures minimal signal leakage and crosstalk, preserving signal integrity for sensitive applications.
  • Low Power Consumption: The MAX4890ETJ is designed for energy efficiency, which helps to reduce power consumption in battery-powered devices.

Applications

The MAX4890ETJ is suitable for a variety of applications, including but not limited to:

  • Wireless communication devices
  • Base stations
  • Portable electronics
  • Audio and video signal routing
  • Networking equipment

Technical Specifications

The device comes in a compact 16-pin TQFN package with exposed paddle (EP) and is specified over the -40°C to +85°C extended temperature range. It features a 3V to 5.5V single supply voltage, which allows for flexible integration into various system designs. The MAX4890ETJ also includes ESD protection, further enhancing its robustness in complex electronic environments.

Conclusion

Maxim Integrated's MAX4890ETJ is a reliable and efficient solution for designers who require a high-performance switching component. Its combination of low insertion loss, high isolation, and low power consumption, packaged in a space-saving design, makes it an excellent choice for a multitude of applications that demand high-quality signal routing.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8500 $54.8000
18+ $5.6205 $101.1690
28+ $5.4449 $152.4572
38+ $5.2692 $200.2296
50+ $5.0936 $254.6800
66+ $4.5667 $301.4022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess