EN
  • EN
  • DE

MAX490

Part No MAX490
Manufacturer Maxim Integrated
Description Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213995-MAX490
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX490 CAD Model

Description

Maxim Integrated MAX490 Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers

The MAX490 from Maxim Integrated is a high-performance, low-power transceiver designed for RS-485 and RS-422 communication protocols. This device is particularly well-suited for long-distance and high-speed applications where power efficiency and minimal electromagnetic interference (EMI) are crucial. The MAX490 transceiver is engineered to provide reliable data transmission over twisted-pair networks, making it an ideal solution for industrial control systems, networked devices, and data communication applications.

The standout feature of the MAX490 transceiver is its slew-rate-limited driver, which minimizes EMI and reduces reflections caused by improperly terminated cables. This allows for error-free data transmission at rates up to 2.5Mbps, making it suitable for both low- and high-speed applications. The device operates from a single 5V supply, and its low 300µA (typical) supply current helps to extend the life of battery-powered devices.

Another key advantage of the MAX490 is its fail-safe feature which ensures a logic-high receiver output when the receiver inputs are open or shorted. This prevents false system states in the event of a line fault. Additionally, the transceiver's half-duplex configuration allows it to transmit and receive data over a single pair of wires, reducing the complexity and cost of the network cabling.

The MAX490 is designed with thermal shutdown and current-limiting features to protect against excessive power dissipation and bus contention scenarios that could damage the device. It is available in multiple package options, including the standard 8-pin PDIP, SO, and the smaller SOIC, providing flexibility in various application layouts.

Maxim Integrated's commitment to quality and reliability is evident in the MAX490 transceiver, offering a robust communication solution that meets the stringent requirements of industrial environments. Its combination of low-power operation, controlled slew rates, and protective circuitry make it a dependable choice for designers looking to implement RS-485 or RS-422 communication in their systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess