EN
  • EN
  • DE

MAX490MJA/883

Part No MAX490MJA/883
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704312-MAX490MJA/883
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX490MJA/883 CAD Model

Description

Product Overview: MAX490MJA/883 from Maxim Integrated

The MAX490MJA/883 is a high-performance, reliable RS-485/RS-422 transceiver module designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This particular model is engineered to meet the stringent requirements of military and aerospace applications, as indicated by the "/883" suffix in its name which signifies compliance with the military standard MIL-STD-883.

Key Features

  • Robust Communication: The MAX490MJA/883 is designed for balanced communication on multipoint bus transmission lines, making it ideal for long-distance data communication with high noise immunity.
  • High-Speed Operation: It supports data rates up to 2.5Mbps, allowing for fast data transmission in critical applications.
  • Low Power Consumption: With a low quiescent current, the device is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Extended Temperature Range: The device is capable of operating over a wide temperature range, making it suitable for harsh environmental conditions.
  • Enhanced ESD Protection: It includes electrostatic discharge (ESD) protection circuitry, safeguarding the device from potential damage due to static electricity.

Applications

The MAX490MJA/883 is versatile and can be used in various high-reliability applications, including but not limited to:

  • Avionics communication systems
  • Satellite and space systems
  • Naval and marine instrumentation
  • Secure military communication networks
  • Industrial control systems requiring robust data integrity

Quality and Reliability

Maxim Integrated ensures that the MAX490MJA/883 meets the highest quality standards, with rigorous testing and quality control measures in place. The device's adherence to MIL-STD-883 guarantees its reliability in mission-critical applications where failure is not an option.

In summary, the MAX490MJA/883 from Maxim Integrated stands out as a top-tier RS-485/RS-422 transceiver, offering exceptional performance, durability, and reliability for sophisticated military and aerospace systems. Its combination of speed, power efficiency, and robust protection features make it an excellent choice for demanding communication tasks.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3830 $66.9150
11+ $10.9817 $120.7987
17+ $10.6387 $180.8579
23+ $10.2945 $236.7735
30+ $9.9515 $298.5450
39+ $8.9224 $347.9736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess