EN
  • EN
  • DE

MAX4928AETN+T

Part No MAX4928AETN+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC DISPLAY-PORT/PCIE SW 56-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series PCI Express (PCIe)
Packaging Reel - TR
Type Passive Switches
Applications Desktop, Notebook PCs
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN-EP (5x11)
Win Source Part Number 704322-MAX4928AETN+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4928A
Introduction Date February 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4928AETN+T CAD Model

Description

Maxim Integrated's MAX4928AETN+T HDMI/DVI Switch

The MAX4928AETN+T is a high-performance, low-power HDMI/DVI switch from Maxim Integrated, designed to facilitate the routing of high-definition video signals. This compact and efficient switch is an ideal solution for applications that require the switching of HDMI/DVI signals, such as home theater systems, digital signage, and multimedia devices.

Key Features

  • High Bandwidth: The MAX4928AETN+T supports high-bandwidth digital content protection (HDCP), making it suitable for handling protected high-definition content. Its bandwidth capabilities ensure that it can effortlessly transmit high-resolution video and audio signals without any degradation in quality.
  • Low On-Capacitance: With low on-capacitance (C<sub>ON), this switch minimizes signal attenuation, providing a clear and stable signal path for high-speed digital video signals.
  • Low Power Consumption: The device operates with minimal power consumption, making it an energy-efficient choice for battery-operated devices and applications where power conservation is crucial.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection safeguards the device from the harmful effects of static electricity, enhancing its durability and reliability in various operating environments.
  • Small Package: The MAX4928AETN+T comes in a small, 56-pin TQFN package, which is ideal for space-constrained applications where board real estate is at a premium.

Applications

The versatility of the MAX4928AETN+T allows it to be used in a wide range of applications. It is particularly useful in:

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Blu-ray/DVD players
  • Personal computers and laptops
  • Video game consoles
  • Professional video switching equipment

With its combination of high performance, low power consumption, and compact design, the MAX4928AETN+T from Maxim Integrated stands out as a robust and reliable solution for the management and switching of high-definition HDMI/DVI signals. Its advanced features ensure that it can meet the needs of the most demanding video applications, maintaining the integrity and quality of digital content.

You May Also Be Interested in

Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7203 $61.0421
17+ $7.1552 $121.6384
25+ $6.9312 $173.2800
35+ $6.7082 $234.7870
45+ $6.4842 $291.7890
60+ $5.8131 $348.7860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess