EN
  • EN
  • DE

MAX4946ELA+

Part No MAX4946ELA+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704335-MAX4946ELA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4946ELA+ CAD Model

Description

Introducing the MAX4946ELA+ from Maxim Integrated

The MAX4946ELA+ is a high-performance, precision overvoltage protection controller designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This advanced component is engineered to safeguard low-voltage systems against damaging overvoltage conditions, making it an essential part of any robust electronic design where power supply stability is critical.

One of the remarkable features of the MAX4946ELA+ is its wide operating voltage range. It can handle voltages from 5.5V to 36V, which makes it versatile for various applications, including automotive, industrial, and telecommunications systems. The device ensures that sensitive electronic circuits are protected from voltage transients that could otherwise cause irreversible damage.

The MAX4946ELA+ boasts an impressive response time, reacting to overvoltage conditions in less than 1μs. This rapid response is crucial for preventing the overvoltage from reaching connected components. Additionally, the product features low quiescent current, which helps to minimize power consumption when the system is in standby mode, thereby extending the battery life of portable devices.

Integration is a breeze with the MAX4946ELA+, thanks to its small footprint. It is available in an 8-pin µMAX package, which allows for space-efficient designs in compact electronic assemblies. The component also features a built-in thermal shutdown mechanism that provides additional protection by turning off the device if it exceeds a certain temperature threshold, thereby preventing thermal runaway conditions.

For applications requiring precise control, the MAX4946ELA+ offers an adjustable overvoltage lockout (OVLO) threshold. Designers can set the OVLO threshold according to their specific needs, ensuring that the protection kicks in exactly when required. Moreover, the device includes an open-drain fault indicator output, which provides a signal to the system controller when an overvoltage event occurs, facilitating prompt and appropriate responses to protect the system.

In summary, the MAX4946ELA+ from Maxim Integrated is a robust and reliable solution for overvoltage protection. It combines rapid response times, low power consumption, thermal protection, and precision control in a compact package, making it an excellent choice for designers looking to enhance the resilience of their electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
ON Semiconductor
Need more? Email Us
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Infineon Technologies
Lowest to $9.8383
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8240 $62.5920
18+ $6.4195 $115.5510
28+ $6.2197 $174.1516
39+ $6.0187 $234.7293
50+ $5.8177 $290.8850
67+ $5.2160 $349.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess