EN
  • EN
  • DE

MAX4952BCTP+T

Part No MAX4952BCTP+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 2CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Buffer, ReDriver
Applications SAS, SATA
Data Rate (Maximum) 6Gbps
Number of Channels 2
Delay Time 300ps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 100mA
Operating Temperature Range 0°C ~ 70°C
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-TQFN (4x4)
Win Source Part Number 704341-MAX4952BCTP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4952B
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4952BCTP+T CAD Model

Description

Maxim Integrated MAX4952BCTP+T Product Overview

The MAX4952BCTP+T from Maxim Integrated is a high-performance, dual-channel buffer that provides a seamless interface between PCIe 3.0 (8GT/s) and SATA/SAS (6Gbps) storage devices. This component is designed to optimize signal integrity and extend the reach of high-speed serial links in storage systems and data centers.

Key Features

  • High-Speed Performance: Supports PCIe 3.0 at 8GT/s and SATA/SAS at 6Gbps, ensuring compatibility with the latest high-speed interfaces.
  • Dual-Channel Operation: Features two independent channels that can buffer and re-drive signals, providing flexibility and efficiency in system design.
  • Signal Integrity: Integrated equalization, pre-emphasis, and programmable settings help to maintain signal quality over long PCB traces and cables.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX4952BCTP+T helps to reduce the overall power footprint of the system.
  • Small Footprint: Comes in a compact, 20-pin TQFN package, saving valuable board space in densely packed systems.
  • Temperature Range: Operates over a wide temperature range, making it suitable for various environments and applications.

Applications

The MAX4952BCTP+T is ideal for use in high-speed data communication systems where signal integrity is critical. It is commonly used in:

  • Data centers and enterprise storage systems
  • Servers and workstations
  • RAID systems
  • Solid-state drives (SSDs)
  • Storage area networks (SANs)

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4952BCTP+T is no exception. It is manufactured to the highest industry standards, ensuring robust performance and long-term reliability for critical storage applications.

With its combination of high-speed data transfer capabilities, signal integrity enhancements, and compact design, the MAX4952BCTP+T from Maxim Integrated is an excellent choice for designers looking to improve the performance and efficiency of their storage systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8212 $58.2120
25+ $4.7759 $119.3975
38+ $4.6269 $175.8222
52+ $4.4779 $232.8508
67+ $4.3289 $290.0363
90+ $3.8808 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess