EN
  • EN
  • DE

MAX921CSA-T

Part No MAX921CSA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SINGLE 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 113329-MAX921CSA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX921CSA-T CAD Model

Description

Maxim Integrated MAX921CSA-T Low-Power, Single/Dual/Quad, High-Speed Comparators

The MAX921CSA-T from Maxim Integrated is a precision, high-speed comparator renowned for its low-power consumption and versatile functionality. Designed to operate on a single +2.5V to +11V supply or a dual ±1.25V to ±5.5V supply, this comparator is perfect for battery-powered devices and other applications where power efficiency is critical.

One of the key features of the MAX921CSA-T is its proprietary low-voltage differential signal (LVDS) comparator design, which allows for ultra-fast propagation delays as low as 80ns. This makes it an ideal choice for high-speed signal processing applications. Furthermore, the device's low power dissipation, typically 150µA per comparator at +5V, ensures that the overall power consumption of your system remains minimal.

The MAX921CSA-T comes in a small 8-pin SOIC package, making it suitable for space-constrained applications. Its small footprint does not compromise on performance, as it also includes an internal hysteresis of 2.5mV to improve noise immunity and ensure stable output under noisy operating conditions.

With its wide input voltage range, the MAX921CSA-T can handle signals near ground level, which is particularly useful for single-supply operations. The output stage is push-pull, which eliminates the need for an external pull-up resistor and simplifies design. Moreover, this comparator is TTL/CMOS-logic compatible, allowing for easy integration into digital systems.

Maxim Integrated's MAX921CSA-T also features a latch function that provides the ability to hold the comparator's output in a predefined state. This can be particularly useful in timing-critical applications where a specific sequence of operations is required.

Whether you're designing portable devices, threshold detectors, or any application that requires a reliable and efficient comparator, the Maxim Integrated MAX921CSA-T offers a perfect blend of speed, power efficiency, and functionality.

You May Also Be Interested in

Renesas Electronics America
Lowest to $1.8203
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9196 $67.1860
75+ $1.5754 $118.1550
115+ $1.5258 $175.4670
160+ $1.4761 $236.1760
205+ $1.4276 $292.6580
275+ $1.2797 $351.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess