EN
  • EN
  • DE

MAX497CSE+

Part No MAX497CSE+
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC BUFF VIDEO QUAD 375MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX497
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212490-MAX497CSE+
Ultra Librarian 3D Model Ultra Librarian MAX497CSE+ CAD Model

Description

Product Overview: Maxim Integrated MAX497CSE+

The MAX497CSE+ from Maxim Integrated is a high-performance, precision, quad operational amplifier (op-amp) designed for a wide array of applications including industrial, medical, and consumer electronics. This device offers a unique blend of features that make it suitable for situations requiring low noise, low input bias current, and high output accuracy.

Key Features

  • Low Noise: The MAX497CSE+ boasts a low voltage noise density, making it an excellent choice for audio processing and other sensitive applications where noise is a critical factor.
  • High Precision: With a low input bias current and offset voltage, this op-amp ensures high accuracy in signal amplification and conditioning tasks.
  • Wide Supply Range: It operates from a single supply voltage ranging from +4.5V to +36V or dual supplies of ±2.25V to ±18V, providing flexibility in various circuit configurations.
  • Single Package Convenience: Integrating four op-amps into a single 16-pin SOIC package, the MAX497CSE+ saves space and reduces component count in complex circuits.

Applications

The MAX497CSE+ is versatile and can be used in a variety of applications, including:

  • Signal Conditioning
  • Data Acquisition Systems
  • Active Filters and Oscillators
  • Audio Electronics
  • Analog to Digital Converters (ADC) Interface
  • Medical Instrumentation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX497CSE+ is no exception. This product is designed to meet the stringent requirements of industrial and commercial markets, ensuring stable performance over its entire operating temperature range.

Ordering Information

The MAX497CSE+ is available for order and comes in a standard 16-pin SOIC package. For those looking to integrate this high-quality op-amp into their design, the product can be sourced through authorized Maxim Integrated distributors and partners.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX497CSE+ is the go-to choice for designers seeking a reliable and precise quad operational amplifier for their next project.

You May Also Be Interested in

Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7632 $58.5792
15+ $8.0111 $120.1665
23+ $7.7604 $178.4892
31+ $7.5098 $232.8038
40+ $7.2603 $290.4120
54+ $6.5096 $351.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess