EN
  • EN
  • DE

MAX497CSE

Part No MAX497CSE
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC BUFF VIDEO QUAD 375MHZ 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX497
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212489-MAX497CSE
Ultra Librarian 3D Model Ultra Librarian MAX497CSE CAD Model

Description

The MAX497CSE from Maxim Integrated is a state-of-the-art, precision, quad digital-to-analog converter (DAC) designed to deliver high-performance output in a compact package. This 14-bit voltage-output DAC is an ideal solution for applications requiring multiple DACs with high accuracy and low power consumption.

Key Features

  • High Precision: The MAX497CSE boasts a 14-bit resolution, ensuring fine granularity and precise control over the analog output voltage.
  • Quad DAC Channels: With four DACs in one package, it allows for multiple signal outputs, reducing the need for additional components and saving space on the PCB.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, making it suitable for battery-operated devices.
  • Wide Supply Range: The device operates from a +5V to +15V single supply or from ±5V to ±15V dual supplies, providing flexibility in various system designs.
  • Flexible Reference Inputs: The DACs accept a wide range of reference voltages, enabling the user to set the full-scale output voltage.
  • Serial Interface: It features a 3-wire serial interface that is SPI, QSPI, and MICROWIRE compatible, allowing for easy integration with microcontrollers and other digital systems.

Applications

The MAX497CSE is well-suited for a variety of applications that require high-precision analog output. These include:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Digital Offset and Gain Adjustment
  • Industrial Automation

Package and Reliability

The MAX497CSE comes in a 16-pin narrow SO package, which is designed to meet the requirements of space-constrained applications. Maxim Integrated's commitment to quality ensures that this DAC provides reliable performance and a long operational lifespan, making it a trustworthy choice for critical systems.

Overall, the MAX497CSE from Maxim Integrated is a versatile, high-precision component that delivers consistent performance for sophisticated analog output requirements. Its combination of multiple channels, high resolution, and low power consumption makes it an excellent choice for designers looking to optimize their systems for both accuracy and efficiency.

You May Also Be Interested in

Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1476 $60.8856
14+ $8.3263 $116.5682
22+ $8.0661 $177.4542
30+ $7.8060 $234.1800
39+ $7.5458 $294.2862
52+ $6.7651 $351.7852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess