EN
  • EN
  • DE

MAX4983EEVB+T

Part No MAX4983EEVB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DPDT 10UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit DPDT
Number of Channels 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2.8 V to 5.5 V
-3db Bandwidth 950MHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UTQFN (1.4x1.8)
Win Source Part Number 098435-MAX4983EEVB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX4983E
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4983EEVB+T CAD Model

Description

Product Overview: MAX4983EEVB+T

The MAX4983EEVB+T is a state-of-the-art USB 2.0 high-speed analog switch from Maxim Integrated, designed for signal switching applications in various USB devices. This advanced switch is an ideal solution for designers looking to enhance the performance and reliability of their USB interfaces.

Key Features

  • USB 2.0 High-Speed Compatible: The MAX4983EEVB+T is fully compliant with USB 2.0 high-speed specifications, ensuring seamless data transfer at 480Mbps.
  • Low On-Capacitance (C<sub>ON): With a low on-capacitance, the switch minimizes signal attenuation, allowing for the integrity of high-speed signals to be maintained.
  • Low On-Resistance (R<sub>ON): The low on-resistance feature of this switch ensures minimal voltage drop and power loss, thereby enhancing overall efficiency.
  • Single Supply Operation: It operates on a single supply voltage, ranging from 2.8V to 5.5V, which simplifies the power design for USB applications.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The MAX4983EEVB+T is versatile and can be used in a variety of applications that require reliable USB 2.0 switching, including:

  • Peripheral USB connections
  • Desktop and laptop computers
  • Docking stations
  • USB hub devices
  • Portable media players

Performance and Quality

Maxim Integrated is renowned for its commitment to quality and performance, and the MAX4983EEVB+T is no exception. It is built to meet the rigorous demands of modern USB devices, ensuring high-speed data transfer without compromising signal quality.

Package and Availability

This analog switch comes in a compact, lead-free package, making it suitable for space-constrained applications. The MAX4983EEVB+T is available for purchase in tape and reel form, facilitating easy integration into automated manufacturing processes.

In conclusion, the MAX4983EEVB+T from Maxim Integrated is an excellent choice for any application that requires a reliable and efficient USB 2.0 high-speed analog switch. Its low on-capacitance and resistance, along with a wide operating voltage range and temperature tolerance, make it a versatile and dependable component for enhancing USB connectivity.

You May Also Be Interested in

Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,037 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess