EN
  • EN
  • DE

AT91SAM7SE256B-AUR

Part No AT91SAM7SE256B-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 256KB FLSH 128LQFP  /  ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7SE
Package Tape & Reel
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity EBI/EMI, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Base Product Number AT91SAM7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names AT91SAM7SE256B-AUR-ND,AT91SAM7SE256B-AURTR,AT91SAM7SE256B-AURDKR,AT91SAM7SE256B-AURCT,AT91SAM7SE256BAUR
Standard Package 750
Win Source Part Number 1149143-AT91SAM7SE256B-AUR
Ultra Librarian 3D Model Ultra Librarian AT91SAM7SE256B-AUR CAD Model

Description

Microchip Technology's AT91SAM7SE256B-AUR Microcontroller

The AT91SAM7SE256B-AUR is a high-performance microcontroller from Microchip Technology, designed for a wide range of embedded applications. This microcontroller is based on the powerful ARM7TDMI® processor core, which operates at a maximum speed of 55 MHz, providing the computational power necessary for complex tasks in industrial control, consumer electronics, and networking systems.

The AT91SAM7SE256B-AUR boasts 256KB of high-speed Flash memory for program storage, complemented by 32KB of SRAM, which is ideal for executing code or storing temporary data. The device operates within a supply voltage range of 1.65V to 3.6V, making it suitable for low-power applications and battery-operated devices.

This microcontroller integrates a variety of features to facilitate robust and versatile designs. It includes multiple communication interfaces such as USB 2.0 Full Speed, USART, SPI, and Two-Wire Interface (TWI), allowing for easy connectivity with other components and peripherals. Its 8-channel 10-bit ADC and 2-channel 10-bit DAC provide the capability to interface with analog sensors and actuators, which is crucial for real-time monitoring and control systems.

Security is a priority in modern microcontroller applications, and the AT91SAM7SE256B-AUR addresses this with its hardware-based security features. It includes a Memory Protection Unit (MPU) and a fast on-chip RC oscillator for secure operation and reliable performance.

For ease of development, the AT91SAM7SE256B-AUR is supported by a comprehensive suite of development tools, including the Microchip Studio Integrated Development Environment (IDE) and a wide range of third-party tools and software. This ensures that developers can quickly bring their products to market with reduced development time and cost.

With its extended temperature range and 64-lead LQFP package, the AT91SAM7SE256B-AUR is a versatile solution for applications requiring robust operation in challenging environmental conditions. Its combination of processing power, memory capacity, integrated peripherals, and security features makes it an excellent choice for designers seeking a reliable and high-performing microcontroller.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess