EN
  • EN
  • DE

MAX5003EEE-T

Part No MAX5003EEE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10.75 V to 18.75 V
Frequency - Switching 50kHz to 300kHz
Duty Cycle (Max) 75%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, On Time Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 120810-MAX5003EEE-T
Ultra Librarian 3D Model Ultra Librarian MAX5003EEE-T CAD Model

Description

Maxim Integrated's MAX5003EEE-T: High-Efficiency, Step-Down DC-DC Converter

The MAX5003EEE-T from Maxim Integrated is a highly efficient, compact, step-down DC-DC converter designed to meet the rigorous requirements of portable and space-constrained electronic devices. This advanced power solution is engineered to provide a reliable and stable voltage supply while maximizing battery life through its exceptional power conversion efficiency.

Key Features

  • Wide Input Voltage Range: The MAX5003EEE-T operates with an input voltage range from 2.6V to 3.6V, making it versatile for various applications, including those powered by single-cell Li-ion batteries or 3V input rails.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.25V up to the input voltage, allowing for a wide array of device compatibility and custom voltage requirements.
  • High Efficiency: With its synchronous rectification and internal MOSFETs, the device achieves high efficiencies up to 96%, reducing heat generation and improving battery life in portable applications.
  • Low Quiescent Current: The quiescent current is as low as 11µA, which is ideal for battery-powered devices where power conservation is critical.
  • Compact Package: The MAX5003EEE-T comes in a small, 16-pin QSOP package, perfect for applications where board space is at a premium.

Applications

The MAX5003EEE-T is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • PDAs and handheld computers
  • GPS receivers
  • Digital cameras and portable media players

With its high-efficiency power conversion, low quiescent current, and adjustable output voltage, the MAX5003EEE-T is an excellent choice for designers looking to optimize power management in their next-generation portable devices. Maxim Integrated's commitment to quality and performance ensures that the MAX5003EEE-T will provide a reliable power solution for a wide range of applications.

For detailed specifications, application notes, and evaluation kits, visit Maxim Integrated's official website or contact their support team for further assistance.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess