EN
  • EN
  • DE

MAX5006AEUB

Part No MAX5006AEUB
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.15A 10-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package UMAX
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 150 mA
Max Power Dissipation 444 mW
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Output Type Fixed
Output Voltage 3.3 V
Packaging Bulk
Polarity Positive
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075461-MAX5006AEUB
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5006AEUB CAD Model

Description

MAX5006AEUB: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX5006AEUB from Maxim Integrated is a state-of-the-art power management integrated circuit designed to cater to the demanding needs of notebook computers. This compact, high-efficiency controller is specifically engineered to provide stable and reliable power supply to the critical components of portable computing devices.

Key Features

  • Quad-Output: The MAX5006AEUB features four high-performance outputs, making it capable of powering multiple subsystems within a notebook computer, including the CPU, memory, and other essential circuits.
  • High Efficiency: With its advanced design, this power controller operates with high efficiency, thereby reducing heat generation and extending battery life in portable applications.
  • Adjustable Outputs: The output voltages are adjustable, providing flexibility and compatibility with a variety of notebook models and specifications.
  • Small Footprint: The device comes in a compact µMAX-10 package, which is ideal for space-constrained applications such as slim notebook designs.
  • Comprehensive Protection: It includes features such as overvoltage protection, undervoltage protection, and thermal shutdown to ensure the safety and longevity of the notebook's electronic components.

Applications

The MAX5006AEUB is primarily used in the power supply systems of notebook computers, but its versatile design allows for its use in other portable electronic devices that require multiple regulated voltages and high power efficiency. Its robust protection features make it an excellent choice for systems where reliability is paramount.

Technical Specifications

With an input voltage range that accommodates the varied needs of notebook computers, the MAX5006AEUB provides a flexible platform for designers. The device's fast transient response ensures that the power supply remains stable under dynamic load conditions, which is critical for high-performance computing tasks.

Ordering Information

To facilitate different design requirements, the MAX5006AEUB is available in various options. For detailed ordering information and to find the right configuration for your application, please refer to the official Maxim Integrated product datasheet or contact their customer service for assistance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess