EN
  • EN
  • DE

MAX500BEJE

Part No MAX500BEJE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS, Quad, Serial-Interface 8-Bit DAC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 4.5μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 11.4 V ~ 16.5 V
Voltage - Supply, Digital 11.4 V ~ 16.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
RoHS State Request Verification
Win Source Part Number 1214024-MAX500BEJE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX500
Introduction Date February 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX500BEJE CAD Model

Description

The MAX500BEJE is a precision, quad digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in analog and mixed-signal products. This integrated circuit (IC) is ideal for applications that require multiple DAC channels and digital control within a compact footprint. Its serial input and voltage-output design simplify the interface with microcontrollers and digital systems.

Each of the four DACs within the MAX500BEJE operates with an 8-bit resolution, providing fine-tuned analog output with high accuracy. The device operates from a single +5V power supply, making it suitable for many standard digital systems. The DACs are individually programmable, allowing for a versatile range of applications, from process control systems to automated test equipment.

The MAX500BEJE features a serial interface that minimizes the number of required control lines, thus reducing the overall system complexity and PCB space requirements. This interface is compatible with SPI, QSPI™, and MICROWIRE™, ensuring easy integration into existing digital systems. Additionally, the IC incorporates a 4-wire serial data link that operates at clock frequencies up to 10MHz, enabling rapid updates of the DAC outputs.

Built with reliability in mind, the MAX500BEJE includes a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write operation takes place. This feature is crucial for applications that require a predictable start-up state. The device is also equipped with a double-buffered interface, allowing the input and DAC registers to be updated independently for added flexibility in timing-sensitive applications.

The MAX500BEJE comes in a 16-pin JEDEC MO-036AB narrow SO package, which is designed for surface-mount technology, optimizing board space in densely packed electronic systems. With its combination of multiple DACs, a simple interface, and compact packaging, the MAX500BEJE is a highly efficient solution for sophisticated analog output requirements.

Whether you're designing precision instrumentation, industrial controls, or any system that demands high-performance analog output, the MAX500BEJE by Maxim Integrated is an excellent choice for your DAC needs.

You May Also Be Interested in

Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess