EN
  • EN
  • DE

MAX5014CSA

Part No MAX5014CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Supply Voltage 13V ~ 36V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX5014
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881981-MAX5014CSA
Ultra Librarian 3D Model Ultra Librarian MAX5014CSA CAD Model

Description

Maxim Integrated MAX5014CSA High-Voltage Gate Driver

The MAX5014CSA from Maxim Integrated is a high-performance, high-voltage gate driver specifically designed to drive n-channel MOSFETs and IGBTs. This compact and efficient device is an ideal choice for a variety of applications, including switch-mode power supplies, motor control systems, and other high-voltage switching applications.

The MAX5014CSA operates from a supply voltage ranging from 4.5V to 15V, making it versatile for different power environments. It is capable of sourcing up to 2A and sinking up to 4A of peak current, ensuring that connected MOSFETs or IGBTs are turned on and off swiftly, reducing switching losses and improving overall efficiency. The device also features a low 130ns propagation delay, which contributes to its high-speed performance.

One of the key features of the MAX5014CSA is its built-in undervoltage lockout (UVLO) protection, which ensures that the gate driver is only operational when the supply voltage is within an acceptable range. This protection mechanism prevents malfunctioning of the device and the connected power switches under low voltage conditions.

The device comes in a compact 8-pin SOIC package, making it easy to integrate into PCB designs without requiring a large footprint. Its industry-standard pinout simplifies the design process and allows for easy replacement or upgrades in existing systems.

With its robust design, the MAX5014CSA includes over-temperature protection, which safeguards the device against overheating. This feature enhances the reliability and longevity of the gate driver, particularly in demanding applications where thermal conditions can be challenging.

In summary, the Maxim Integrated MAX5014CSA is a highly reliable and efficient solution for driving high-voltage power switches. Its compact size, high current capabilities, and built-in protection features make it an excellent choice for designers who require a robust gate driver for their high-performance applications.

Key Features:

  • High peak output current: 2A source, 4A sink
  • Wide supply voltage range: 4.5V to 15V
  • Low propagation delay: 130ns
  • Undervoltage lockout protection
  • Over-temperature protection
  • 8-pin SOIC package

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1418 $61.7016
28+ $4.2190 $118.1320
43+ $4.0872 $175.7496
59+ $3.9553 $233.3627
76+ $3.8235 $290.5860
102+ $3.4280 $349.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess