EN
  • EN
  • DE

MAX5019BASA+T

Part No MAX5019BASA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704376-MAX5019BASA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5019BASA+T CAD Model

Description

The MAX5019BASA+T is a high-performance, high-precision linear regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This device is engineered to deliver clean and stable output voltages, making it an ideal solution for sensitive electronic applications where voltage regulation is critical.

Key Features

  • Output Voltage: The MAX5019BASA+T provides a fixed output voltage, ensuring consistent performance for your application.
  • High Accuracy: With its precision output voltage regulation, this device maintains tight control over the output voltage, minimizing variations and enhancing system reliability.
  • Low Dropout Voltage: Designed to operate efficiently with a low dropout voltage, this regulator maximizes battery life and reduces power consumption in portable devices.
  • Thermal Protection: The device includes built-in thermal protection features that guard against overheating, ensuring long-term stability and safety in operation.
  • Wide Operating Temperature Range: The MAX5019BASA+T is suitable for a variety of environments due to its wide operating temperature range.

Applications

The MAX5019BASA+T is versatile and can be used in a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Data acquisition systems
  • Automotive electronics
  • Industrial control systems

Package and Availability

This regulator comes in a compact SOP-8 package, which is ideal for space-constrained applications. The "+T" suffix indicates that the product is provided in tape and reel packaging, which facilitates automated assembly processes for high-volume production needs.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX5019BASA+T is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.5093

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess