EN
  • EN
  • DE

MAX501BCWG+

Part No MAX501BCWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±11.4V ~ 15.75V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Part Number Series MAX501
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808905-MAX501BCWG+
Ultra Librarian 3D Model Ultra Librarian MAX501BCWG+ CAD Model

Description

Product Overview: MAX501BCWG+

The MAX501BCWG+ is a high-performance, low-power, 8-bit digital-to-analog converter (DAC) brought to you by Maxim Integrated, a leader in innovative analog and mixed-signal products. This precision DAC is designed to meet the demanding requirements of industrial, communication, and high-end consumer applications where accurate digital control is paramount.

Key Features

  • Resolution: The MAX501BCWG+ offers an 8-bit resolution, providing fine digital control over the analog output.
  • Output Range: It features a flexible reference input, allowing for a wide range of output voltage possibilities to match specific application needs.
  • Low Power Consumption: With its low power design, this DAC is ideal for power-sensitive applications, ensuring efficient operation without compromising performance.
  • Package: The device comes in a 24-pin SOIC package, which is suitable for surface mounting and occupies minimal board space.
  • Interface: It includes a serial interface that supports easy connection to microprocessors or microcontrollers, simplifying system integration.

Applications

The MAX501BCWG+ is versatile and can be used in various applications, including:

  • Process control systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Automated test equipment
  • Portable battery-operated devices

Performance and Reliability

Maxim Integrated ensures that the MAX501BCWG+ meets the highest standards of quality and reliability. The device's performance is characterized by its fast settling time, low glitch energy, and high output drive capability, making it a reliable choice for critical applications where accuracy and stability are crucial.

Easy Integration

Engineers will appreciate the ease with which the MAX501BCWG+ can be integrated into their designs, thanks to its industry-standard interface and compatibility with a wide range of microprocessors and microcontrollers. The device's small footprint also allows for more compact and elegant designs, freeing up space for additional components or features.

With its combination of performance, low power consumption, and ease of use, the MAX501BCWG+ from Maxim Integrated is an excellent choice for designers looking to incorporate high-quality DAC functionality into their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess