EN
  • EN
  • DE

MAX5020ESA-TG05

Part No MAX5020ESA-TG05
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704378-MAX5020ESA-TG05
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5020ESA-TG05 CAD Model

Description

Maxim Integrated MAX5020ESA-TG05 High-Frequency PWM Controllers

The MAX5020ESA-TG05 from Maxim Integrated is a high-performance, high-frequency pulse-width modulation (PWM) controller designed for a wide range of power supply applications. It is an ideal choice for engineers looking to create efficient, compact, and reliable power conversion systems such as isolated power supplies, secondary-side post-regulators, and DC-DC converters.

This advanced PWM controller operates at a switching frequency of up to 500kHz, which allows for smaller external components, reducing both the size and cost of the overall power supply design. The high frequency also improves the response time and enables better transient response, making the MAX5020ESA-TG05 suitable for applications requiring fast dynamic performance.

The device features a wide input voltage range, accommodating various supply voltages and ensuring flexibility in different system architectures. It also boasts a low startup current and a low quiescent current, which enhances its efficiency and makes it well-suited for battery-powered applications where power conservation is critical.

Additional features of the MAX5020ESA-TG05 include an internal error amplifier, an undervoltage lockout (UVLO) with hysteresis, and a programmable soft-start function to minimize inrush current during startup. The soft-start feature is particularly useful in preventing stress on the power supply components, thereby increasing system reliability.

For protection, the MAX5020ESA-TG05 integrates various safety functions such as cycle-by-cycle current limit, thermal shutdown, and frequency foldback to protect the controller and the power supply from abnormal operating conditions. These built-in protections ensure that the power supply system is safeguarded against potential damage and enhances the overall durability of the end product.

The MAX5020ESA-TG05 comes in an 8-pin SOIC package, making it easy to implement in space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to optimize their power supply solutions in terms of performance, size, and cost.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess