EN
  • EN
  • DE

MAX5026EUT

Part No MAX5026EUT
Manufacturer Maxim Integrated
Description RELIABILITY REPORT FOR MAX5026EUT PLASTIC ENCAPSULATED DEVICES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214030-MAX5026EUT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5026EUT CAD Model

Description

The MAX5026EUT from Maxim Integrated is a high-performance, low-power, voltage regulator designed for a variety of applications. This compact and efficient device is housed in a small SOT23-6 package, making it an ideal solution for space-constrained applications. The MAX5026EUT offers a fixed output voltage, providing a stable and reliable power supply for your electronic components.

Key Features

  • Voltage Regulation: The MAX5026EUT provides excellent voltage regulation, ensuring that your device operates smoothly under varying load conditions.
  • Low Quiescent Current: With its low quiescent current, this voltage regulator is well-suited for battery-powered devices, helping to extend battery life and reduce power consumption.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator and your application from damage due to excessive heat.
  • Wide Operating Temperature Range: The MAX5026EUT is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.
  • Stable Operation: The regulator is stable with ceramic output capacitors, providing a reliable performance without the need for additional external components.

Applications

The MAX5026EUT is versatile and can be used in a range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Automotive electronics
  • Power management for embedded systems
  • Consumer electronics

Technical Specifications

Parameter Value
Package Type SOT23-6
Output Voltage Fixed
Operating Temperature Range -40°C to +125°C
Thermal Protection Yes

Overall, the MAX5026EUT from Maxim Integrated is a robust and reliable solution for your voltage regulation needs, providing consistent performance with the added benefit of low power consumption and thermal protection.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8671 $52.0260
125+ $0.8112 $101.4000
195+ $0.7832 $152.7240
275+ $0.7273 $200.0075
360+ $0.6993 $251.7480
450+ $0.6714 $302.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess