The MAX5033DUSA from Maxim Integrated is a high-performance, easy-to-use, integrated power solution that serves a wide range of applications. This compact, high-efficiency, DC-DC converter is designed to provide a reliable power source for devices that require a regulated voltage supply.
Key Features
- Wide Input Voltage Range: The MAX5033DUSA operates over a broad input voltage range, making it suitable for various applications, from industrial to consumer electronics.
- Adjustable Output Voltage: Users can tailor the output voltage to their specific needs, ensuring compatibility with different devices and systems.
- High Efficiency: With its high-efficiency design, this power converter minimizes power loss and heat generation, thereby enhancing the overall performance and reliability of the end product.
- Integrated Features: The device includes built-in over-temperature and over-current protection, which safeguards both the power converter and the powered device from potential damage caused by abnormal operating conditions.
- Compact Package: The MAX5033DUSA comes in a small 8-pin SOP package, which is ideal for space-constrained applications.
Applications
The versatile nature of the MAX5033DUSA makes it an excellent choice for a variety of applications, including:
- Battery-powered devices
- Portable electronics
- Industrial control systems
- Telecommunications equipment
- Automotive applications
Technical Specifications
Parameter
Value
Input Voltage
7.5V to 76V
Output Voltage
Adjustable
Output Current
Up to 500mA
Package Type
8-SOIC
Operating Temperature
-40°C to +125°C
With its robust design and versatile features, the MAX5033DUSA from Maxim Integrated is a reliable choice for designers looking to integrate a stable and efficient power supply into their next project.