EN
  • EN
  • DE

MAX5035AASA+

Part No MAX5035AASA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1A
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069087-MAX5035AASA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5035AASA+ CAD Model

Description

Maxim Integrated MAX5035AASA+ High-Efficiency, DC-DC Converter

The MAX5035AASA+ from Maxim Integrated is a highly efficient, compact, and robust DC-DC converter designed to meet a wide range of power requirements for various electronic applications. This versatile component is an excellent choice for designers looking to enhance power management in their system designs with a reliable and high-performance solution.

The MAX5035AASA+ operates over a wide input voltage range of 7.5V to 76V, making it suitable for a diverse array of power sources, from single-cell batteries to industrial power rails. Its ability to handle such a broad voltage range allows for flexibility in system design and makes it an ideal choice for applications in automotive, industrial, telecommunications, and portable devices.

This DC-DC converter delivers an adjustable output voltage from 5V to 50V, which can be set with external resistors, providing designers with the capability to fine-tune the output to meet specific application requirements. The output current capability of the device is up to 0.5A, ensuring sufficient power delivery for a variety of loads.

One of the standout features of the MAX5035AASA+ is its high efficiency, which can reach up to 90%. This high efficiency minimizes power loss and heat generation, thus reducing the need for additional heat sinking and allowing for more compact system designs. The device also includes built-in thermal shutdown, cycle-by-cycle current limit, and under-voltage lockout features, which enhance the safety and reliability of the power supply by protecting against over-temperature, over-current, and low input voltage conditions.

The MAX5035AASA+ comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. It is also lead-free and RoHS compliant, ensuring that it meets modern environmental standards for electronic components.

In summary, the Maxim Integrated MAX5035AASA+ DC-DC converter is a high-quality power management solution that offers excellent performance, efficiency, and design flexibility, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess