EN
  • EN
  • DE

MAX5035BUSA+T

Part No MAX5035BUSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 7.5V to 76V Step Down Single-Out 5V 1A Automotive 8-Pin SOIC N T/R / IC REG BUCK 5V 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 212540-MAX5035BUSA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX5035B
Introduction Date September 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5035BUSA+T CAD Model

Description

Maxim Integrated's MAX5035BUSA+T: A High-Efficiency, Adjustable Output, DC-DC Converter

Maxim Integrated's MAX5035BUSA+T is a powerful, highly efficient, adjustable output DC-DC converter designed to meet a wide range of power requirements in various electronic applications. This step-down (buck) converter is capable of delivering up to 500mA of output current, making it an ideal choice for portable devices, industrial controls, and other equipment requiring a compact power solution.

The MAX5035BUSA+T operates over a wide input voltage range from 7.5V to 76V, providing the flexibility needed to support a variety of power sources, including high-voltage batteries and industrial bus voltages. Its adjustable output voltage can be set from 3.3V up to 60V using external resistors, allowing designers to tailor the output to specific needs.

One of the key features of the MAX5035BUSA+T is its high efficiency, which can reach up to 90%, minimizing heat generation and power loss. This efficiency is maintained over a wide load range, making the device suitable for applications with varying power demands. Additionally, the converter integrates a range of protective features, including cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding against potential damage caused by abnormal operating conditions.

The MAX5035BUSA+T comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its small footprint does not compromise performance and allows for easier integration into existing designs. The device also supports a frequency of 125kHz, which provides a good balance between efficiency and component size, allowing for the use of smaller, cost-effective inductors and capacitors.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5035BUSA+T, with its extended temperature range of -40°C to +125°C, making it suitable for use in harsh environments. Whether for powering sensors, microcontrollers, or communication modules, the MAX5035BUSA+T is a versatile and reliable choice for designers looking to streamline their power management solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6908 $53.8356
16+ $6.3104 $100.9664
25+ $6.1132 $152.8300
34+ $5.9160 $201.1440
44+ $5.7188 $251.6272
59+ $5.1272 $302.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess