EN
  • EN
  • DE

MAX5047NEHM

Part No MAX5047NEHM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704407-MAX5047NEHM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5047NEHM CAD Model

Description

Maxim Integrated Product Overview: MAX5047NEHM

The MAX5047NEHM is a high-performance, integrated circuit designed by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This advanced IC is tailored for applications that demand a reliable and efficient power management solution. With its robust feature set and compact design, the MAX5047NEHM stands out as an ideal choice for a wide range of electronic systems.

Key Features

  • High Efficiency: The MAX5047NEHM is engineered to provide high-efficiency power conversion, which is crucial for minimizing heat generation and improving system reliability.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, ensuring versatility across different platforms.
  • Wide Input Voltage Range: This IC accommodates a broad range of input voltages, making it suitable for various power supply scenarios.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, thereby extending its operational lifespan.
  • Low Quiescent Current: The MAX5047NEHM is designed to have a low quiescent current, which is beneficial for battery-powered devices as it helps in prolonging battery life.

Applications

The MAX5047NEHM is a versatile component that can be used in multiple applications, including but not limited to:

  • Portable and battery-operated devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Power supplies

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the MAX5047NEHM is no exception. It is manufactured using advanced techniques to ensure it meets the stringent standards required for industrial and automotive applications. The device's reliability is further enhanced by its comprehensive protection features, which help prevent damage from external stress factors such as overcurrent and overtemperature conditions.

With its combination of efficiency, flexibility, and durability, the MAX5047NEHM from Maxim Integrated is an excellent choice for designers looking to create sophisticated power management systems that require a high degree of precision and reliability.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess