EN
  • EN
  • DE

MAX5052BEUA+T

Part No MAX5052BEUA+T
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST ISO PWM 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Isolation Either
Topology Boost, Flyback, SEPIC
Voltage - Start Up 22V
Supply Voltage - Operating 10.8 V to 24 V
Duty Cycle 75%
Frequency - Switching 262kHz
Fault Protection Current Limiting, Over Temperature
Control Features EN
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-uMAX
Mounting Surface Mount
Win Source Part Number 135898-MAX5052BEUA+T
Ultra Librarian 3D Model Ultra Librarian MAX5052BEUA+T CAD Model

Description

The MAX5052BEUA+T from Maxim Integrated is a high-performance, pulse-width modulation (PWM) controller designed to deliver efficient power management and conversion. This compact and robust integrated circuit is tailored for isolated and non-isolated power supplies, offering a versatile solution for a wide range of applications, including telecom, networking, and industrial systems.

Features

  • Integrated Oscillator: The device features an internal oscillator that is adjustable up to 500kHz, providing flexibility in the design of the power supply.
  • Voltage Mode Control: Utilizing voltage mode control with fast transient response, the MAX5052BEUA+T ensures stable operation under varying load conditions.
  • High Efficiency: Its high efficiency is achieved through low quiescent current and reduced power dissipation, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: The device supports a wide input voltage range from 5.5V to 36V, accommodating various supply levels.
  • Adjustable Dead Time: It offers adjustable dead time control, which helps in optimizing the power conversion process and improving efficiency.
  • Thermal Shutdown: The built-in thermal shutdown feature enhances the safety and reliability of the device by preventing overheating.

Applications

  • Isolated DC-DC Converters
  • Non-Isolated Power Supplies
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems

The MAX5052BEUA+T is available in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Its surface-mount form factor (Tape and Reel packaging) facilitates automated manufacturing processes, ensuring a reliable and cost-effective production.

Overall, the MAX5052BEUA+T PWM controller from Maxim Integrated stands out for its versatility, efficiency, and performance, making it a go-to choice for designers looking to create sophisticated power management systems.

You May Also Be Interested in

STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7579 $61.5265
85+ $1.4426 $122.6210
125+ $1.3976 $174.7000
175+ $1.3525 $236.6875
225+ $1.3075 $294.1875
300+ $1.1723 $351.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess