EN
  • EN
  • DE

MAX5068AUT-T

Part No MAX5068AUT-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704436-MAX5068AUT-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5068AUT-T CAD Model

Description

Maxim Integrated MAX5068AUT-T High-Frequency 100V Half-Bridge NMOS Driver

The MAX5068AUT-T from Maxim Integrated is a sophisticated high-frequency, 100V half-bridge NMOS FET driver designed to cater to a wide array of applications, including but not limited to, telecom and networking systems, industrial control, and automotive environments. This high-performance driver is engineered to provide robust and efficient control for half-bridge topologies, a common configuration in power electronics.

With its ability to operate at high frequencies, the MAX5068AUT-T ensures swift and precise switching, which is critical for reducing power losses and improving overall efficiency in power conversion systems. The driver is capable of driving two NMOS transistors in a half-bridge arrangement, making it a versatile component for implementing various power conversion strategies such as DC-DC converters, motor drivers, and Class-D amplifiers.

The MAX5068AUT-T boasts an extended operating voltage range, accommodating supply voltages from 4.5V to 15V, which allows for flexible integration into different system designs. Its high 100V maximum bootstrap voltage ensures that it can handle high voltage applications with ease, providing a reliable solution for systems that require high voltage tolerances.

One of the key features of the MAX5068AUT-T is its adaptive non-overlapping gate drive, which prevents simultaneous conduction of the NMOS transistors, thereby eliminating the risk of shoot-through and protecting the integrity of the power stage. Additionally, the device is equipped with an integrated bootstrap diode, further simplifying the circuit design and reducing external component count.

The compact SOT23-6 package of the MAX5068AUT-T makes it an excellent choice for space-constrained applications. Its small footprint, combined with its high performance and robustness, ensures that it can deliver optimal performance even in the most demanding environments.

In summary, the Maxim Integrated MAX5068AUT-T is a reliable, high-frequency, high-voltage half-bridge NMOS driver that offers a combination of performance, efficiency, and ease of use for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess