EN
  • EN
  • DE

MAX5068BAUE+

Part No MAX5068BAUE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10.8 V to 24 V
Frequency - Switching 25kHz to 1.25MHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 1069136-MAX5068BAUE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5068BAUE+ CAD Model

Description

Maxim Integrated MAX5068BAUE+ High-Frequency, Half-Bridge, N-Channel Power MOSFET Drivers

The MAX5068BAUE+ from Maxim Integrated is a sophisticated, high-performance power MOSFET driver designed for managing half-bridge N-Channel MOSFETs in advanced power conversion applications. This component is a testament to Maxim Integrated's commitment to providing solutions that enhance the efficiency and reliability of power management systems.

Constructed with cutting-edge technology, the MAX5068BAUE+ operates at high frequencies up to 1MHz, which makes it an ideal choice for high-speed switching applications. The driver is capable of delivering up to 4A peak current to the gate of the MOSFET, ensuring rapid and efficient switching performance, which is crucial for minimizing power losses and improving overall system efficiency.

One of the key features of the MAX5068BAUE+ is its adaptive nonoverlap protection, which prevents simultaneous conduction of both high-side and low-side MOSFETs, thus safeguarding the system against potentially damaging shoot-through currents. Additionally, the device boasts an under-voltage lockout (UVLO) feature, which ensures that the driver operates only when the supply voltage is within an acceptable range, further enhancing the safety and reliability of the system.

The MAX5068BAUE+ is also designed for versatility, with an operating voltage range from 4.5V to 15V, making it suitable for a wide array of power systems. Its robust design includes a thermal shutdown feature, which protects the device from overheating, and its high dV/dt immunity ensures stable operation in noisy electrical environments.

Enclosed in a compact 16-pin TSSOP package, the MAX5068BAUE+ is a space-saving solution for PCB designs where space is at a premium. Its lead-free and RoHS-compliant construction reflects Maxim Integrated's commitment to environmental responsibility without compromising on quality or performance.

In summary, the MAX5068BAUE+ is an exceptional choice for designers looking to improve the efficiency, reliability, and performance of their power conversion systems, particularly in applications such as DC-DC converters, motor controllers, and power inverters.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8175 $74.4525
6+ $20.3638 $122.1828
9+ $19.7274 $177.5466
13+ $19.0910 $248.1830
16+ $18.4546 $295.2736
21+ $16.5454 $347.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess