EN
  • EN
  • DE

MAX5068EAUE+

Part No MAX5068EAUE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 10.8 V ~ 24 V
Frequency - Switching 12.5kHz ~ 625kHz
Duty Cycle (Maximum) 75%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 786428-MAX5068EAUE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5068EAUE+ CAD Model

Description

Maxim Integrated MAX5068EAUE+ High-Frequency, Half-Bridge, N-Channel Power MOSFET Drivers

The Maxim Integrated MAX5068EAUE+ is a cutting-edge, high-frequency, half-bridge driver designed to operate N-channel enhancement-type power MOSFETs in high-performance switching applications. This versatile driver is ideal for a wide range of applications, including synchronous rectifiers, active clamps, and full-bridge/forward converters, making it a top choice for engineers looking to enhance the efficiency and reliability of their power systems.

With an impressive voltage range of 4.5V to 5.5V, the MAX5068EAUE+ can handle the demanding requirements of various circuits. It boasts a high drive capability, delivering up to 1.5A of peak current to swiftly charge and discharge the gate capacitance of the MOSFET, thus enabling fast switching speeds that are essential for reducing power losses and improving overall system efficiency.

The driver incorporates advanced features such as cross-conduction protection, which prevents simultaneous conduction of both MOSFETs in a half-bridge configuration, thereby eliminating the risk of shoot-through and enhancing system safety. Additionally, the MAX5068EAUE+ offers independent inputs for each gate driver, providing designers with greater control and flexibility in their circuit designs.

For ease of integration, the MAX5068EAUE+ comes in a compact 16-pin TSSOP package, which is suitable for space-constrained applications. Its thermal performance is optimized to handle high switching frequencies without compromising reliability or longevity.

Key features of the MAX5068EAUE+ include:

  • 4.5V to 5.5V Supply Voltage Range
  • 1.5A Peak Source and Sink Current Capability
  • Independent Input for Each Driver
  • Adaptive Shoot-Through Protection
  • Fast Propagation Delays and Transition Times
  • Thermal Shutdown
  • Under-Voltage Lockout (UVLO)
  • Extended -40°C to +125°C Operating Temperature Range

Whether you're developing power supplies, motor controllers, or any other system that requires efficient and reliable power switching, the Maxim Integrated MAX5068EAUE+ is an excellent choice that offers both performance and durability.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8914 $59.6742
8+ $16.3213 $130.5704
11+ $15.8108 $173.9188
16+ $15.3014 $244.8224
20+ $14.7909 $295.8180
27+ $13.2606 $358.0362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess