EN
  • EN
  • DE

MAX5070BAUA-T

Part No MAX5070BAUA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 20kHz to 1000kHz Automotive 8-Pin uMAX T/R / IC REG CTRLR FLYBACK 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 10.8 V ~ 30 V
Frequency - Switching 20kHz ~ 1MHz
Duty Cycle (Maximum) 49.8%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786433-MAX5070BAUA-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5070
Introduction Date May 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5070BAUA-T CAD Model

Description

Maxim Integrated MAX5070BAUA-T High-Frequency, PWM Step-Down DC-DC Converters

The MAX5070BAUA-T is a high-performance, pulse-width modulation (PWM) step-down DC-DC converter designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This efficient power management integrated circuit (IC) is tailored to deliver a reliable and compact solution for a wide array of applications, including distributed power systems, portable devices, and telecommunications equipment.

The device operates over a wide input voltage range from 8V to 76V, making it exceptionally versatile for systems that experience large voltage fluctuations. It offers an adjustable output voltage from 1.25V up to 90% of the input voltage, allowing for flexibility in design for specific load requirements. The MAX5070BAUA-T is capable of delivering up to 300mA of output current, ensuring adequate power for various electronic components.

One of the key features of the MAX5070BAUA-T is its high-frequency operation at 300kHz, which permits the use of small, low-profile inductors and capacitors, thus reducing the overall size and cost of the power supply design. The high switching frequency also contributes to a faster transient response, which is critical for maintaining stable voltage levels in dynamic load conditions.

For enhanced performance, the MAX5070BAUA-T incorporates an internal digital soft-start, which minimizes inrush current and ensures a smooth power-up sequence. Additionally, it features overtemperature and overcurrent protection, safeguarding the device and the system against potential damage due to abnormal operating conditions.

The device is offered in a compact 8-pin μMAX package, which is highly suitable for space-constrained applications. The MAX5070BAUA-T is also designed to operate over the industrial temperature range of -40°C to +125°C, ensuring reliable operation even in harsh environments.

As a testament to its robustness and efficiency, the MAX5070BAUA-T is a preferred choice for designers looking to optimize power management in their systems. Its ease of use, coupled with Maxim Integrated's commitment to quality, makes it an excellent choice for a broad spectrum of power conversion applications.

For more information, visit Maxim Integrated's official website or consult the MAX5070BAUA-T datasheet for full specifications and application notes.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6017 $50.4238
34+ $2.9553 $100.4802
53+ $2.8629 $151.7337
73+ $2.7706 $202.2538
94+ $2.6782 $251.7508
125+ $2.4012 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess