EN
  • EN
  • DE

MAX507ACNG+

Part No MAX507ACNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 12-bit 24-Pin PDIP N / IC DAC 12BIT W/REF 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage ±11.4 V ~ 15.75 V
Voltage - Supply, Digital 11.4 V ~ 15.75 V
INL/DNL (LSB) ±0.75 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 786435-MAX507ACNG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX507
Introduction Date September 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX507ACNG+ CAD Model

Description

Maxim Integrated MAX507ACNG+ Precision DAC

The MAX507ACNG+ from Maxim Integrated is a high-precision digital-to-analog converter (DAC) designed to provide accurate voltage outputs for a wide range of industrial, automation, and control applications. This versatile component is a reliable solution for systems that require stable and precise analog signal generation from digital values.

Key Features:

  • Resolution: The MAX507ACNG+ offers a 12-bit resolution, ensuring fine granularity and precision for the analog signals it generates.
  • Interface: It utilizes a simple, yet effective serial interface for digital input, making it compatible with a variety of microcontrollers and digital systems.
  • Output Range: The device is capable of providing an output voltage range that is determined by the reference voltage applied, giving users flexibility in configuring the system according to their needs.
  • Package: Enclosed in a 24-pin DIP (Dual In-line Package), the MAX507ACNG+ is designed for through-hole mounting, which eases the process of prototyping and manufacturing.
  • Stability: It features excellent temperature stability and low power consumption, making it suitable for use in environments with varying temperature conditions.
  • Supply Voltage: The DAC operates with a single +5V power supply, simplifying the power design requirements for the system it is integrated into.

Applications:

The MAX507ACNG+ is ideal for use in a variety of applications where precise digital-to-analog conversion is necessary. These applications include:

  • Process control systems
  • Data acquisition systems
  • Analog signal generation
  • Industrial automation
  • Test and measurement equipment

Maxim Integrated's commitment to quality ensures that the MAX507ACNG+ DAC meets the stringent requirements of professional environments. Whether it's for fine-tuning industrial processes or for accurate signal generation in testing equipment, this DAC delivers reliable performance and precision that engineers and technicians can trust.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess