EN
  • EN
  • DE

MAX5083ATE+T

Part No MAX5083ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 32V
Output Current 1.5A
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TQFN (5x5)
Win Source Part Number 138638-MAX5083ATE+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5083ATE+T CAD Model

Description

Maxim Integrated MAX5083ATE+T Voltage Regulator

The MAX5083ATE+T from Maxim Integrated is a high-performance, automotive-grade, 100mA, low-dropout linear regulator (LDO) designed to deliver a continuous output current with a low dropout voltage. This highly efficient device is ideal for powering sensitive analog and digital circuits in automotive and industrial applications, where a stable and reliable voltage supply is paramount.

This LDO regulator operates over a wide input voltage range from 4V to 40V, making it suitable for systems that experience large voltage transients, such as automotive environments. It offers a fixed output voltage option, which is factory preset to ensure precision and reduce external component count. With its low quiescent current and excellent transient response, the MAX5083ATE+T is optimized for low-power operations and fast load changes.

The device is also equipped with a variety of protection features, including thermal shutdown, short-circuit protection, and reverse battery protection. These features ensure the regulator and the downstream components are safeguarded under abnormal operating conditions, enhancing the overall system reliability.

Furthermore, the MAX5083ATE+T is available in a thermally efficient, 8-pin TDFN package with an exposed pad, which aids in heat dissipation. This compact form factor, combined with its low external part count, makes it an excellent choice for space-constrained applications.

Key features of the MAX5083ATE+T include:

  • Stable output with low dropout voltage
  • Wide input voltage range (4V to 40V)
  • Fixed output voltage options
  • Low quiescent current for power-saving
  • Thermal shutdown and short-circuit protection
  • Reverse battery protection
  • Compact 8-pin TDFN package with exposed pad for enhanced thermal performance

Designed to meet the stringent requirements of automotive applications, the MAX5083ATE+T is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions. Whether it's for powertrain systems, body electronics, or infotainment, this LDO regulator from Maxim Integrated offers a robust and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess