EN
  • EN
  • DE

CSD87334Q3D

Part No CSD87334Q3D
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 20A 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 20A
Rds On (Max) @ Id, Vgs 6mOhm @ 12A, 8V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 8.3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 1260pF @ 15V
Power - Max 6W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package 8-VSON (3.3x3.3)
Base Product Number CSD87334Q3
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580867-CSD87334Q3D
Ultra Librarian 3D Model Ultra Librarian CSD87334Q3D CAD Model

Description

The Texas Instruments CSD87334Q3D is a state-of-the-art, high-performance, synchronous buck NexFET™ power block that offers a highly efficient, compact solution for power supply designs. This power block is an optimal choice for applications requiring a high current solution in a limited space, such as personal computers, servers, telecom equipment, and power management systems.

Key Features

  • Advanced Technology: Incorporating Texas Instruments' cutting-edge NexFET™ technology, the CSD87334Q3D provides exceptional power density and efficiency.
  • High Efficiency: With its synchronous buck design, this power block achieves up to 95% efficiency, reducing power loss and improving overall system performance.
  • Compact Footprint: The CSD87334Q3D comes in a small 3.3mm x 3.3mm SON package, making it ideal for space-constrained applications.
  • Integrated Driver: The power block includes an integrated driver, which simplifies design and reduces external component count.
  • High Continuous Current: It is capable of delivering a high continuous current, which is essential for demanding applications.

Specifications

Parameter Value
Input Voltage Range 4.5V to 20V
Output Current Up to 40A
Operating Temperature -40°C to 125°C
Package 3.3mm x 3.3mm 8-Pin SON

Applications

The CSD87334Q3D is versatile and can be used in various applications, including:

  • Point of Load (POL) solutions
  • Multi-phase power supplies
  • Graphics cards and gaming consoles
  • Networking and telecom equipment
  • Server and enterprise solutions with high power density requirements

With its advanced features and specifications, the Texas Instruments CSD87334Q3D power block is an excellent choice for designers looking to enhance efficiency and performance in their power supply designs.

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.4926
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2134 $54.6030
105+ $0.9956 $104.5380
160+ $0.9645 $154.3200
215+ $0.9334 $200.6810
280+ $0.9023 $252.6440
375+ $0.8089 $303.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,694 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess