EN
  • EN
  • DE

MAX5086BATE+

Part No MAX5086BATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.25A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 2.5V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 2.2V @ 250mA
Output Current 250mA
Operating Supply Current 115μA
PSRR 54dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TQFN (5x5)
Win Source Part Number 1069166-MAX5086BATE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5086BATE+ CAD Model

Description

Maxim Integrated MAX5086BATE+ High-Efficiency, Dual-Output, Buck Controller

The Maxim Integrated MAX5086BATE+ is a versatile and high-performance dual-output buck controller designed to deliver efficient power management for a variety of applications. This advanced integrated circuit (IC) is engineered to provide two independently regulated outputs from a single input, making it an ideal solution for space-constrained environments that require reliable and efficient power conversion.

The MAX5086BATE+ operates from an input voltage range of 4.5V to 23V, making it suitable for use with a wide range of input sources. The dual buck controllers are capable of delivering output voltages as low as 0.6V, with an adjustable output voltage range up to 90% of the input voltage. This flexibility allows the device to be used in systems that require precise voltage regulation for different components, such as microprocessors, FPGAs, and other sensitive electronic devices.

One of the key features of the MAX5086BATE+ is its high efficiency, which is achieved through its advanced control architecture and low-resistance MOSFETs. The device also includes a pulse-frequency modulation (PFM) mode, which enhances efficiency at light loads. This makes the MAX5086BATE+ an energy-saving choice for battery-powered devices, reducing the overall power consumption and extending battery life.

The MAX5086BATE+ is equipped with a range of protective features to ensure the safety and reliability of the power system. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO). Additionally, the device offers programmable soft-start to minimize inrush current during startup, further enhancing system stability.

Designed for ease of use, the MAX5086BATE+ comes in a compact, thermally enhanced, 16-pin TQFN package with exposed pad. This packaging not only saves valuable board space but also improves thermal performance, allowing the device to operate within a wide temperature range of -40°C to +125°C. With its robust feature set and compact form factor, the MAX5086BATE+ is an excellent choice for designers looking to implement a high-efficiency, dual-output power solution in their next project.

Key Features:

  • Dual-Output Buck Controller
  • Input Voltage Range: 4.5V to 23V
  • Adjustable Output Voltage up to 90% of Vin
  • High Efficiency with PFM Mode
  • Comprehensive Protection Features
  • Compact 16-Pin TQFN Package with Exposed Pad
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess