EN
  • EN
  • DE

MAX5088ATE+

Part No MAX5088ATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 16TQFN / 2.2MHz, 2A Buck Converters with an Integrated High-Side Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 23V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 20.13V
Current - Output 2A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Part Number Series MAX5088
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810534-MAX5088ATE+
Ultra Librarian 3D Model Ultra Librarian MAX5088ATE+ CAD Model

Description

The Maxim Integrated MAX5088ATE+ is a high-performance, automotive-grade, high-voltage, high-frequency buck converter designed to deliver exceptional efficiency and reliability. Suitable for a wide range of applications, including automotive, industrial, and telecommunication systems, this versatile component is engineered to meet stringent requirements for performance and durability.

Key Features

  • Wide Input Voltage Range: The MAX5088ATE+ operates with an input voltage range from 6V to 42V, accommodating a variety of power supplies and ensuring stable operation under fluctuating input conditions.
  • High Output Current: Capable of delivering up to 2.5A of output current, this buck converter can power a broad range of high-demand circuits and components.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, providing flexibility for different voltage requirements.
  • High Efficiency: With an efficiency rate of up to 90%, the MAX5088ATE+ ensures minimal power loss during conversion, which is critical for thermal management and energy savings.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its reliability and lifespan.
  • Frequency Synchronization: It offers a frequency synchronization feature to reduce electromagnetic interference (EMI), making it ideal for noise-sensitive applications.
  • Automotive Qualification: The MAX5088ATE+ is AEC-Q100 qualified, confirming its suitability for automotive applications where performance and ruggedness are non-negotiable.

Applications

This buck converter is designed for use in a variety of applications, including but not limited to:

  • Automotive infotainment and navigation systems
  • Industrial control units
  • Telecommunication infrastructure
  • Power supplies for microcontrollers and digital systems

Package and Availability

The MAX5088ATE+ comes in a thermally enhanced, 16-pin TSSOP package, providing a compact solution that is easy to integrate into a wide range of electronic assemblies. It is available for purchase through various electronic component distributors, ensuring ready availability for both prototype development and mass production.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5161 $58.7093
32+ $3.7064 $118.6048
49+ $3.5897 $175.8953
67+ $3.4742 $232.7714
86+ $3.3587 $288.8482
116+ $3.0111 $349.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess