EN
  • EN
  • DE

MAX5090AATE+T

Part No MAX5090AATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 6.5V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 2A
Frequency - Switching 127kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TQFN (5x5)
Win Source Part Number 1069175-MAX5090AATE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5090AATE+T CAD Model

Description

Maxim Integrated MAX5090AATE+T High-Efficiency, Integrated Power-Supply IC

The MAX5090AATE+T from Maxim Integrated is a high-performance, integrated power-supply IC designed to deliver efficient and reliable power conversion for a wide range of applications. This device is particularly well-suited for space-constrained environments where a compact and energy-efficient power solution is required. The MAX5090AATE+T operates over a wide input voltage range and provides a fixed output voltage with high accuracy, making it an ideal choice for powering sensitive electronic circuits.

This power-supply IC integrates a high-voltage step-down DC-DC converter with a low-dropout regulator (LDO) to provide a dual-output voltage solution. The primary high-efficiency buck converter steps down voltages from up to 76V to a lower voltage, and the secondary LDO further refines the output to deliver a clean and stable voltage rail. This combination ensures that the MAX5090AATE+T can handle variations in input voltage while maintaining a consistent output.

The device comes in a compact, thermally-enhanced, 16-pin TQFN package, which allows for efficient heat dissipation and saves valuable board space. The MAX5090AATE+T also features a wide temperature range, making it suitable for industrial applications. With built-in thermal overload protection, cycle-by-cycle current limit, and under-voltage lockout, this IC offers robust protection features that ensure long-term reliability and safety for the end application.

Key features of the MAX5090AATE+T include:

  • Wide 7.5V to 76V input voltage range
  • Integrated high-voltage step-down converter and LDO
  • High efficiency for reduced power loss and improved thermal performance
  • Compact 16-pin TQFN package for space-saving designs
  • Robust protection features including thermal overload protection
  • Stable fixed output voltage for reliable operation
  • Suitable for industrial and automotive applications

The MAX5090AATE+T is an excellent choice for designers looking for a high-quality, integrated power solution that combines performance, efficiency, and compactness. Whether it's for automotive, industrial, or other demanding environments, this power-supply IC from Maxim Integrated is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess