EN
  • EN
  • DE

SN74HC4852N

Part No SN74HC4852N
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name 74HC4852
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-17301-5, SN74HC4852NE4, -SN74HC4852NE4, SN74HC4852NE4-ND, -SN74HC4852NE4-NDR, -SN74HC4852N-NDR, -296-17301-5-ND, -296-17301-5
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896610-SN74HC4852N
Ultra Librarian 3D Model Ultra Librarian SN74HC4852N CAD Model

Description

Product Overview: SN74HC4852N Analog Multiplexer/Demultiplexer

The SN74HC4852N, manufactured by Texas Instruments, is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit. This device is part of the HC family, which is well-known for its high-speed CMOS logic operating at low power. The SN74HC4852N is designed to handle dual 4-channel multiplexing, which allows it to efficiently manage multiple analog signals, making it an excellent choice for various applications in the industrial, automotive, and consumer electronics sectors.

This multiplexer/demultiplexer operates with a wide voltage range, typically from 2V to 6V, which provides flexibility in different system designs. It features a low ON-state resistance and a low crosstalk between switches, ensuring signal integrity is maintained throughout the operation. The device also boasts a high degree of linearity, which is crucial for precision analog signal processing.

The SN74HC4852N comes in a standard 16-pin plastic DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards. Its pin configuration is designed for easy integration into existing designs, with clear labeling for straightforward implementation. The device's inputs include two binary control inputs (A and B), an inhibit input, and an analog voltage reference input, which allows for precise control over the switching operations.

Key Features

  • Dual 4-Channel Multiplexing: Efficiently routes 8 different analog signals through 4 channels.
  • Wide Operating Voltage Range: Compatible with various systems due to its 2V to 6V operating range.
  • Low ON-state Resistance: Minimizes signal loss and power consumption during operation.
  • High Linearity: Ensures the fidelity of the analog signal is preserved.
  • Low Crosstalk: Reduces interference between channels for clearer signal transmission.
  • Standard DIP Packaging: The 16-pin DIP allows for easy integration into a wide range of electronic systems.

With its robust design and reliable performance, the SN74HC4852N from Texas Instruments stands out as a suitable choice for designers looking to manage multiple analog signals in their electronic systems. Its ability to operate under a wide voltage range, coupled with its high-speed, low-power characteristics, ensures that it meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess