EN
  • EN
  • DE

MAX5090BATE+T

Part No MAX5090BATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 2A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 6.5V
Voltage Input MAX 76V
Output Voltage 5V
Output Current 2A
Frequency - Switching 127kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 704462-MAX5090BATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5090B
Introduction Date March 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5090BATE+T CAD Model

Description

Maxim Integrated MAX5090BATE+T High-Efficiency, Wide-Input Range DC-DC Converter

The MAX5090BATE+T from Maxim Integrated is a versatile and highly efficient DC-DC converter, designed to cater to a wide range of applications requiring a reliable power supply solution. This component is part of Maxim's extensive line of power management integrated circuits, which are engineered to provide stable and efficient operation in various electronic devices.

With its wide input voltage range of 6.5V to 76V, the MAX5090BATE+T is an ideal choice for systems that encounter fluctuating power levels or that need to operate from automotive, industrial, or battery-powered sources. This flexibility makes it suitable for a diverse set of applications, including but not limited to automotive, telecommunication, and industrial control systems.

The device features an integrated high-voltage switch with a fixed 125kHz switching frequency that helps to maintain a balance between efficiency and component size, allowing designers to optimize their power supply designs for both performance and space constraints. The MAX5090BATE+T also comes with built-in protection features such as cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout, ensuring the safety and longevity of both the power converter and the system it powers.

One of the key advantages of the MAX5090BATE+T is its high efficiency, which can reach up to 90% under certain conditions. This high efficiency not only reduces power loss but also minimizes heat generation, thereby reducing the need for additional heat sinking and potentially lowering the overall system cost.

The MAX5090BATE+T is available in a thermally enhanced, 16-pin TQFN package with an exposed pad, which further aids in heat dissipation. Additionally, the device is fully RoHS-compliant and lead-free, making it suitable for environmentally-conscious applications that require adherence to regulatory standards.

In summary, the Maxim Integrated MAX5090BATE+T DC-DC converter is a robust and efficient solution for a wide array of power supply needs, offering reliability, flexibility, and high performance in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1970 $65.9850
11+ $10.8293 $119.1223
17+ $10.4909 $178.3453
23+ $10.1525 $233.5075
30+ $9.8140 $294.4200
40+ $8.7988 $351.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess