EN
  • EN
  • DE

SN74AHC16373

Part No SN74AHC16373
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253461-SN74AHC16373
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC16373 CAD Model

Description

SN74AHC16373 16-Bit Transparent D-Type Latches with 3-State Outputs

The SN74AHC16373 from Texas Instruments is a high-performance, 16-bit transparent D-type latch designed for the latch-up and storage of binary information. This integrated circuit features 3-state outputs that enable direct connection to a bus-oriented system. Fabricated with advanced silicon-gate CMOS technology, it provides the user with a robust latch that is both high-speed and low-power.

Each of the 16-bit latches is D-type, transparent, and has a separate latch-enable (LE) and output-enable (OE) control. When LE is high, the flip-flops appear transparent to the data, and when LE is taken low, the data that meets the setup time is latched. Data appears on the bus when the OE is low. When OE is high, the outputs are in a high-impedance state, which means they neither load the bus nor drive it, allowing for bus line control in a shared-bus setup.

The SN74AHC16373 operates at a voltage range of 4.5 V to 5.5 V, making it compatible with typical 5V systems. It supports a wide operating temperature range, ensuring reliable performance in varying environmental conditions. The device's inputs are designed to tolerate voltages up to 5.5V, even when the device is in the off-state, which adds a layer of protection against unexpected voltage spikes.

Key features of this product include:

  • 16-bit wide transparent D-type latches with 3-state outputs
  • Operating voltage range of 4.5 V to 5.5 V
  • Control inputs tolerate up to 5.5 V
  • Low power consumption for energy-efficient designs
  • High-impedance state during power-up and power-down
  • Supports live insertion and withdrawal (partial-power-down mode)
  • Industry-standard footprint for easy integration

Applications for the SN74AHC16373 are diverse, ranging from temporary data storage in computing systems to interfacing and bus-driving where high-speed, low-power operation is crucial. Its robust design ensures that it is suitable for demanding applications such as industrial control systems, telecommunications, and consumer electronics.

Overall, the SN74AHC16373 from Texas Instruments is a reliable and versatile component that provides an optimal solution for data-latching requirements in a wide array of electronic systems.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess