EN
  • EN
  • DE

MAX5090CATE+

Part No MAX5090CATE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 76V
Min/Fixed Output Voltage 1.228V
Maximum Output Voltage 11V
Output Current 2A
Switching Frequency 127kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Family Part Number MAX5090
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 759478-MAX5090CATE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5090CATE+ CAD Model

Description

Maxim Integrated MAX5090CATE+ High-Efficiency, Integrated Power Supply

The MAX5090CATE+ is a robust, high-efficiency power supply integrated circuit designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is engineered to provide a reliable power solution for a wide range of applications, including automotive, industrial, and communication systems.

The MAX5090CATE+ operates over a wide input voltage range from 6.5V to 76V, making it flexible for use in various environments and systems that experience large voltage variations. Its ability to withstand these fluctuations ensures consistent performance and longevity of the end application.

This power supply IC features a high-efficiency, synchronous step-down DC-DC converter, which is capable of delivering up to 500mA of output current. The high level of integration includes internal compensation and a fixed 3.3V output voltage, which simplifies the design process and reduces external component count. This not only saves space on the PCB but also helps in reducing the overall system cost.

The MAX5090CATE+ comes in a thermally efficient, 16-pin TQFN package with an exposed pad. This package design enhances the thermal performance and allows for operation over a wide temperature range of -40°C to +125°C. It is suitable for harsh environments and meets the rigorous demands of automotive applications, being AEC-Q100 qualified.

Key features of the MAX5090CATE+ include cycle-by-cycle current limit, thermal shutdown, and short-circuit protection, which provide essential safeguards for the power supply and the system it powers. The device also offers a low quiescent current, contributing to energy savings in standby and low-power modes.

With its combination of high efficiency, robust protection features, and wide input voltage range, the MAX5090CATE+ from Maxim Integrated is an excellent choice for designers looking to enhance the reliability and performance of their power management systems.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the MAX5090CATE+ datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess