EN
  • EN
  • DE

MAX5094DAUA+T

Part No MAX5094DAUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7.6V ~ 30V
Frequency - Switching 10kHz ~ 500kHz
Duty Cycle (Max) 49.8%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX5094
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1145318-MAX5094DAUA+T
Ultra Librarian 3D Model Ultra Librarian MAX5094DAUA+T CAD Model

Description

Maxim Integrated MAX5094DAUA+T Voltage Regulator

The Maxim Integrated MAX5094DAUA+T is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a precise, stable voltage supply for a wide array of applications. This compact, efficient component is part of Maxim's MAX5094 series and comes in a space-saving 8-pin µMAX package, making it an ideal choice for space-constrained applications.

With an input voltage range of 2.5V to 5.5V, the MAX5094DAUA+T is versatile enough to be used in various systems, including portable devices, wireless communication equipment, and other battery-operated electronics. The device ensures a steady output voltage with excellent line and load regulation, maintaining system stability even under changing conditions.

One of the standout features of the MAX5094DAUA+T is its low quiescent current, which enhances its suitability for battery-powered devices by extending battery life. The regulator also includes thermal shutdown and short-circuit protection, safeguarding the device and the system it powers from potential damage due to overheating or excessive current draw.

The MAX5094DAUA+T is designed to be user-friendly, requiring minimal external components for operation. This simplifies the design process and allows for a more compact overall circuit design. Additionally, the regulator's fast transient response ensures that it can quickly adapt to changes in load, which is critical for maintaining voltage stability in dynamic systems.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5094DAUA+T, making it a preferred choice for engineers looking to incorporate a reliable voltage regulator into their designs. Whether it's for industrial control systems, consumer electronics, or medical devices, the MAX5094DAUA+T offers the performance and dependability that professionals demand.

Overall, the Maxim Integrated MAX5094DAUA+T is a versatile, efficient, and reliable solution for maintaining a constant voltage in a variety of electronic applications. Its combination of features and compact form factor makes it an excellent choice for designers who require a high-quality voltage regulator in a small footprint.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1365 $64.5460
9+ $13.2398 $119.1582
14+ $12.8263 $179.5682
19+ $12.4128 $235.8432
25+ $11.9993 $299.9825
33+ $10.7577 $355.0041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess