EN
  • EN
  • DE

MAX5097BATE

Part No MAX5097BATE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704471-MAX5097BATE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5097BATE CAD Model

Description

The MAX5097BATE from Maxim Integrated is a robust, high-performance power management integrated circuit (IC) designed to cater to the demanding needs of automotive and industrial applications. This versatile device combines a low quiescent current, high-voltage buck converter with a low-dropout regulator (LDO), making it an ideal solution for systems requiring efficient power conversion and regulation.

Key Features:

  • Wide Input Voltage Range: The device operates from a wide input voltage range of 5.5V to 40V, making it suitable for handling various input conditions and accommodating transients in automotive environments.
  • Buck Converter: The integrated high-voltage buck converter features a fixed 5V/3.3V output, providing up to 600mA of load current with high efficiency, which is crucial for reducing power loss and heat dissipation.
  • LDO Regulator: An additional LDO regulator offers a fixed 5V/3.3V output, delivering up to 100mA of load current. This LDO is designed to provide clean and stable voltage, essential for noise-sensitive applications.
  • Thermal Protection: The MAX5097BATE is equipped with thermal shutdown protection, which safeguards the device and the system from damage due to excessive temperature.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the device and the downstream circuitry are protected from current overloads.
  • Automotive-Grade Design: With its automotive-grade design, the MAX5097BATE meets stringent quality and reliability standards, making it suitable for automotive applications such as infotainment systems, navigation, and telematics.
  • Compact Package: The device is available in a compact, thermally enhanced, 16-pin TQFN package, allowing for a minimal footprint on the PCB and ease of integration into space-constrained applications.

Applications:

  • Automotive Control Units
  • Infotainment and Navigation Systems
  • Industrial Control Systems
  • Telematics
  • Power Management for Microcontrollers

The MAX5097BATE is an excellent choice for designers looking for a reliable, high-quality power management solution that combines flexibility, efficiency, and protection features in a single IC. Maxim Integrated's commitment to innovation is evident in this product, which addresses the complex power demands of modern automotive and industrial electronics.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess