EN
  • EN
  • DE

MAX509BCWP+

Part No MAX509BCWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 8-bit 20-Pin SOIC W / IC DAC QUAD SRL 8BIT R-R 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 786450-MAX509BCWP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX509
Introduction Date January 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX509BCWP+ CAD Model

Description

The MAX509BCWP+ is a high-performance, precision, low-power, quad 8-bit digital-to-analog converter (DAC) from Maxim Integrated. Designed to provide a compact and efficient solution for digital-to-analog conversion in various applications, this device is an essential component for engineers and designers looking to integrate DAC functionality into their systems.

Key Features

  • Quad 8-Bit DAC: The device includes four precision 8-bit DACs in one package, providing multiple analog outputs from digital inputs.
  • Serial Interface: It features a Serial Peripheral Interface (SPI) that allows for easy communication with microcontrollers and other digital systems, ensuring straightforward integration into a wide range of applications.
  • Low Power Consumption: The MAX509BCWP+ is designed for low-power operation, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Flexible Reference Input: It offers a flexible reference input, allowing users to set the full-scale output voltage to match the requirements of the target application.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, ensuring reliable performance in diverse environments.
  • Compact Package: Housed in a 20-pin SOIC package, the MAX509BCWP+ is designed for space-constrained applications, providing a high level of functionality in a small footprint.

Applications

The MAX509BCWP+ is ideal for use in a variety of applications, including:

  • Industrial Control Systems
  • Portable Battery-Powered Equipment
  • Data Acquisition Systems
  • Process Control
  • Automatic Test Equipment
  • Medical Instruments

Conclusion

Maxim Integrated's MAX509BCWP+ is a versatile and reliable quad 8-bit DAC that offers excellent performance and low power consumption. Its compact size, combined with a robust feature set, makes it an excellent choice for designers looking to add precision analog output capabilities to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess