EN
  • EN
  • DE

MAX509BEAP-T

Part No MAX509BEAP-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704472-MAX509BEAP-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX509BEAP-T CAD Model

Description

Maxim Integrated Product: MAX509BEAP-T Overview

The MAX509BEAP-T is a precision, low-power, quad 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This high-performance DAC is ideal for a wide range of applications, including industrial control systems, automated test equipment, and digital offset and gain adjustment.

Key Features

  • High Precision: The MAX509BEAP-T offers excellent accuracy and stability, ensuring reliable performance for critical applications.
  • Quad DAC Channels: With four independent DAC channels, this device can manage multiple analog outputs simultaneously, providing flexibility in design and application.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX509BEAP-T maintains high performance while minimizing power usage.
  • Serial Interface: The device includes a 3-wire serial interface that simplifies connection to microcontrollers or microprocessors, reducing the complexity of the overall system design.
  • Flexible Reference Input: The DAC operates with a flexible reference input, allowing for a wide range of output voltages to suit various application needs.

Applications

The versatility of the MAX509BEAP-T makes it suitable for numerous applications. It is commonly used in process control, data acquisition systems, closed-loop servo-control, and power supply monitoring. Its ability to provide precise control and adjustments in real-time is highly valued in these settings.

Package and Quality

The MAX509BEAP-T comes in a 20-pin SSOP package, which is not only space-efficient but also conducive for automated assembly processes. Maxim Integrated ensures that their products meet rigorous quality standards, and the MAX509BEAP-T is no exception, delivering consistent and reliable performance across various environmental conditions.

Conclusion

In summary, the MAX509BEAP-T from Maxim Integrated stands out as a high-quality, versatile DAC solution that offers precision, low power consumption, and ease of integration, making it a top choice for engineers and designers looking for a robust analog interface component.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess