EN
  • EN
  • DE

MAX5155AEEE+

Part No MAX5155AEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL LP SER 16-QSOP / Bit Digital to Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Series *
Package Tube
Product Status Active
Programmable Not Verified
Base Product Number MAX515
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075477-MAX5155AEEE+
Ultra Librarian 3D Model Ultra Librarian MAX5155AEEE+ CAD Model

Description

Maxim Integrated MAX5155AEEE+ Dual, 12-Bit, Low-Power, Voltage-Output DAC

The MAX5155AEEE+ from Maxim Integrated is a high-performance, dual-channel, 12-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs with a low-power footprint. This component is particularly suitable for battery-powered devices and applications requiring high accuracy and stability over temperature, such as industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Dual 12-Bit DAC Channels: The MAX5155AEEE+ houses two independent DAC channels, allowing for simultaneous output of two separate analog voltages, which can be beneficial in systems that require dual control loops or signal generation.
  • Low Power Consumption: With its focus on power efficiency, this DAC is ideal for portable and remote applications, ensuring minimal impact on battery life and system power budgets.
  • Flexible Reference Input: The device supports both unipolar and bipolar operation, providing design versatility through an external reference input that sets the full-scale output voltage.
  • Serial Interface: Communication with microcontrollers or digital systems is streamlined through a 3-wire serial interface, which simplifies the digital interconnection and reduces the number of required I/O pins.
  • Compact Package: The MAX5155AEEE+ is offered in a 16-pin QSOP package, which is conducive to space-constrained applications.

Performance Specifications

  • Resolution: 12 bits
  • Settling Time: Fast output settling time ensures timely response in dynamic systems.
  • Output Range: Configurable output range with the external reference voltage.
  • Accuracy: Integral nonlinearity (INL) and differential nonlinearity (DNL) specifications ensure accurate and consistent performance.

The MAX5155AEEE+ is engineered to perform reliably in a wide range of operating conditions, with a temperature range from -40°C to +85°C. Its robust feature set and performance make it an excellent choice for designers looking to integrate precise analog outputs into their digital systems. Maxim Integrated's commitment to quality ensures that the MAX5155AEEE+ is a reliable and efficient solution for your DAC needs.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess