EN
  • EN
  • DE

MAX517AESA+T

Part No MAX517AESA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 8-bit 8-Pin SOIC N T/R / IC DAC 8BIT SGL 2WIRE SER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 8
Number of D/A Converters 1
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786479-MAX517AESA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX517
Introduction Date May 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX517AESA+T CAD Model

Description

Product Overview: MAX517AESA+T from Maxim Integrated

The MAX517AESA+T is a precision, low-power, dual 8-bit digital-to-analog converter (DAC) integrated circuit (IC) designed and manufactured by Maxim Integrated. This product is a testament to Maxim's commitment to providing high-performance analog integration. The MAX517AESA+T is particularly suitable for applications requiring precise digital control over analog parameters, such as in industrial control systems, automatic tuning, adjustable power supplies, and digital gain and offset adjustment circuits.

Key Features

  • Resolution: The device offers an 8-bit resolution, which provides 256 discrete voltage levels for fine-grained analog output control.
  • Output Range: It features a flexible reference input, allowing for a wide range of output voltages that can be tailored to specific application needs.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX517AESA+T operates with a low power requirement, minimizing power-related design constraints and extending the life of battery-operated devices.
  • Dual DAC Channels: The inclusion of two DAC channels enables the simultaneous control of two separate analog signals, which can be particularly useful for balancing or differential signaling applications.
  • Interface: It uses a simple 2-wire, I2C-compatible serial interface which makes it easy to connect to a wide range of microcontrollers and processors.
  • Package: The device is available in a compact 8-pin SO package (MAX517AESA+T), which is ideal for space-constrained applications.
  • Extended Temperature Range: It is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Applications

The MAX517AESA+T is versatile enough to be used in various applications. It is particularly adept at handling tasks that require precise digital control over analog variables. Some common applications include:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Automatic tuning and calibration systems
  • Power supply control

Maxim Integrated's MAX517AESA+T combines precision, low-power operation, and ease of use in a small package, making it an excellent choice for designers seeking to add analog control capabilities to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7244 $52.1416
33+ $3.0560 $100.8480
51+ $2.9605 $150.9855
70+ $2.8650 $200.5500
91+ $2.7695 $252.0245
121+ $2.4830 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess