EN
  • EN
  • DE

MAX5188BEEI+

Part No MAX5188BEEI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH Current Steering 8-bit 28-Pin QSOP / IC DAC 8BIT DUAL 40MHZ 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 25ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
INL/DNL (LSB) ±0.25, ±0.25
Architecture Current Steering
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-QSOP
Win Source Part Number 786484-MAX5188BEEI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5188
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5188BEEI+ CAD Model

Description

Product Overview: MAX5188BEEI+ from Maxim Integrated

The MAX5188BEEI+ is a high-performance, 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision DAC is part of Maxim's extensive range of data converters that offer a blend of excellent accuracy, low power consumption, and ease of use, catering to a wide array of applications in the industrial, communications, and consumer markets.

Key Features

  • Resolution: The MAX5188BEEI+ offers an 8-bit resolution, providing a fine level of detail in the analog output signal for applications requiring moderate accuracy.
  • Output Range: It features a flexible reference input, allowing the user to set the full-scale output voltage to match the specific requirements of their application.
  • Interface: This DAC operates with a high-speed 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration with a variety of microcontrollers and digital systems.
  • Package: The device comes in a 28-pin SSOP (Shrink Small Outline Package) that is both compact and space-efficient, ideal for designs where board space is at a premium.
  • Supply Voltage: It operates from a single +2.7V to +5.5V supply, making it versatile for use in both low-power and standard digital systems.
  • Power Consumption: The MAX5188BEEI+ boasts low power consumption, which is critical for battery-powered and power-sensitive applications.

Applications

The MAX5188BEEI+ is suitable for a wide range of applications that include, but are not limited to:

  • Portable battery-operated equipment
  • Digital gain and offset adjustment
  • Motor control and process control systems
  • Data acquisition systems
  • Industrial automation
  • Waveform generation

With its combination of performance, size, and ease of use, the MAX5188BEEI+ from Maxim Integrated stands out as a reliable choice for designers and engineers looking to incorporate an 8-bit DAC into their systems. Its robust feature set ensures that it can meet the needs of a diverse set of applications, maintaining precision and stability across various conditions and use cases.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess