EN
  • EN
  • DE

MAX5190BEEG+T

Part No MAX5190BEEG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT 40MHZ 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 25ns (Typ)
Output Type Voltage - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
INL/DNL (LSB) ±0.25, ±0.25
Temperature Range - Operating -40°C to 85°C
Case / Package 24-QSOP
Win Source Part Number 130555-MAX5190BEEG+T
Ultra Librarian 3D Model Ultra Librarian MAX5190BEEG+T CAD Model

Description

Maxim Integrated MAX5190BEEG+T Digital-to-Analog Converter (DAC)

The MAX5190BEEG+T from Maxim Integrated is a high-performance, 14-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability in a compact 24-pin QSOP package. This precision DAC is designed to meet the demanding requirements of industrial control systems, automated test equipment, and high-end audio applications where reliable digital-to-analog signal conversion is critical.

Featuring a fast-settling output and a low-power design, the MAX5190BEEG+T is capable of converting digital input signals into a corresponding analog voltage with minimal error and at a high rate of speed. The DAC operates from a single +5V supply, making it suitable for a wide range of applications where power efficiency is essential.

One of the key features of the MAX5190BEEG+T is its versatile interface options. It supports both serial and parallel input formats, providing flexibility for designers to integrate the DAC into various system architectures. The device's SPI™/QSPI™/MICROWIRE™-compatible serial interface ensures easy integration with microcontrollers and digital signal processors.

The MAX5190BEEG+T also boasts a buffered voltage output, which can drive 10kΩ loads directly without requiring an external amplifier. This simplifies the design and reduces the overall component count, thereby saving space on the PCB. The DAC's internal precision reference ensures a stable output voltage over time and temperature variations, enhancing the reliability of the system.

For applications that require multiple DACs, the MAX5190BEEG+T includes a daisy-chain feature, allowing several devices to be connected in series with minimal additional wiring. This feature is particularly useful in complex systems where board space is at a premium.

With its robust performance, ease of use, and integration-friendly features, the MAX5190BEEG+T is an ideal choice for engineers looking for a reliable DAC solution. Maxim Integrated's commitment to quality ensures that this product delivers consistent performance and longevity, making it a solid investment for precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess