EN
  • EN
  • DE

MAX5250BCPP+

Part No MAX5250BCPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC QUAD V-OUT 10BIT LP 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ± 1 (Max), 1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 021853-MAX5250BCPP+
Ultra Librarian 3D Model Ultra Librarian MAX5250BCPP+ CAD Model

Description

Maxim Integrated MAX5250BCPP+ Precision DAC

The MAX5250BCPP+ from Maxim Integrated is a high-performance, low-power, dual 10-bit digital-to-analog converter (DAC) designed to deliver precision and reliability for a wide range of applications. This device offers an excellent combination of features that make it well-suited for tasks where accuracy and stability are paramount, such as industrial control systems, automated test equipment, and data acquisition systems.

One of the standout features of the MAX5250BCPP+ is its dual DAC channels, which allow for simultaneous output of two independent voltage levels. Each channel is capable of converting a 10-bit digital value to a corresponding analog voltage, providing a fine level of control over the output. This makes it ideal for systems that require precise manipulation of analog signals in real-time.

The MAX5250BCPP+ operates from a single +5V supply, minimizing power consumption and simplifying power supply design. It also features a 4-quadrant multiplying capability, giving it the flexibility to handle bipolar input signals and generate a wide range of output voltages. This makes the device versatile for various applications that require dynamic signal processing.

Communication with the MAX5250BCPP+ is facilitated through a serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols. This ensures easy integration into existing digital systems and compatibility with a variety of microcontrollers and microprocessors. The serial interface also helps to reduce the number of I/O lines required, saving valuable board space and simplifying circuit design.

The device is packaged in a compact 20-pin DIP (Dual In-line Package), which offers a balance between ease of handling and space-saving on the PCB. The MAX5250BCPP+ also includes a power-on reset circuit, which ensures that the DAC outputs are initialized to zero volts at power-up, preventing any unintended signals from being generated during system startup.

Overall, the MAX5250BCPP+ is a reliable and precise DAC solution from Maxim Integrated that offers the performance needed for critical applications where accuracy and stability cannot be compromised. Its dual-channel output, low-power operation, and easy interface make it a valuable component for designers looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess