EN
  • EN
  • DE
  • IT

MAX525BCAP+T

Part No MAX525BCAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD LP 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Number of D/A Converters 4
Settling Time 12ÎĽs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ± 1 (Maximum), 1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 704562-MAX525BCAP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX525
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX525BCAP+T CAD Model

Description

Product Overview: MAX525BCAP+T from Maxim Integrated

The MAX525BCAP+T is a highly integrated digital-to-analog converter (DAC) component from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This precision DAC is designed to provide a compact and efficient solution for a wide range of applications including industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Quad 12-Bit DAC: The MAX525BCAP+T contains four 12-bit, voltage-output digital-to-analog converters, providing multiple channels for simultaneous signal processing.
  • Serial Interface: It features a serial interface that minimizes the number of pins required for connection and simplifies the layout of printed circuit boards.
  • Low Power Consumption: This component is designed for low power operation, making it suitable for battery-operated devices and power-sensitive applications.
  • Flexible Reference Inputs: The DAC operates with flexible reference inputs, allowing for a wide range of output voltage spans and accommodating various application needs.

Performance Specifications

  • Voltage Supply Range: The device supports a supply voltage range of 4.5V to 5.5V, ensuring compatibility with standard logic levels.
  • Output Range: The DAC outputs can swing from 0V to the reference voltage, providing a full-scale range that is determined by the external reference.
  • Package Type: It is offered in a 20-pin SSOP (Shrink Small Outline Package) which allows for a reduced footprint on PCBs.

Applications

The MAX525BCAP+T is versatile enough to fit into a variety of application areas due to its precision and multi-channel output. It is particularly well-suited for:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Programmable Attenuators

Maxim Integrated’s commitment to high-quality and high-performance components is embodied in the MAX525BCAP+T, making it an excellent choice for designers looking for a reliable and efficient multi-channel DAC solution.

You May Also Be Interested in

Texas Instruments
IC DAC 8BIT V-OUT SC70-6
Lowest to $1.4188
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $10.9684
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us
NXP / Nexperia
IC DAC 10BIT A-OUT 48LQFP / 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Lowest to $5.4849
Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Lowest to $2.9008
Analog Devices Inc.
IC DAC 18BIT A-OUT 28SSOP
Lowest to $133.1369
Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Need more? Email Us
Microchip Technology
IC DAC 12BIT V-OUT 8SOIC / 12 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $4.9044

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.4009 $108.8018
3+ $44.6366 $133.9098
4+ $43.2417 $172.9668
6+ $41.8469 $251.0814
7+ $40.4519 $283.1633
10+ $36.2673 $362.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,383 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess