EN
  • EN
  • DE

MAX532ACPE+

Part No MAX532ACPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC MDAC 12BIT DUAL SER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 2.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage ±11.4 V to 16.5 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 16-PDIP
Win Source Part Number 003072-MAX532ACPE+
Ultra Librarian 3D Model Ultra Librarian MAX532ACPE+ CAD Model

Description

Maxim Integrated's MAX532ACPE+: Dual, Voltage-Output, 12-Bit Multiplying DACs with Serial Interface

The MAX532ACPE+ is a highly integrated digital-to-analog converter (DAC) product from Maxim Integrated, designed to deliver precision and performance for a wide range of applications. This dual-channel, 12-bit multiplying DAC features a serial interface for communication and operates with a single 5V power supply, making it a versatile choice for digital systems requiring high-resolution analog output.

Key Features and Benefits

  • High Resolution: The 12-bit resolution of the MAX532ACPE+ ensures fine granularity in analog output, allowing for precise control in applications such as automated test equipment, process control, and digital gain and offset adjustment.
  • Dual DAC Channels: With two independent DAC channels, the device can output two separate analog signals, which is ideal for systems that require simultaneous dual outputs, reducing the need for additional components.
  • Serial Interface: The inclusion of a serial interface simplifies the connection to microcontrollers or digital systems and minimizes the number of I/O lines required for DAC control, saving valuable board space.
  • Low Power Consumption: The device is optimized for low power operation, which is crucial for battery-powered and energy-sensitive applications.
  • Voltage Output: The MAX532ACPE+ provides a voltage output that can directly drive capacitive loads, eliminating the need for external buffer amplifiers in many cases.
  • Software Shutdown Mode: An additional power-saving feature is the software-selectable shutdown mode, which reduces power consumption when the DAC is not in active use.

Applications

The MAX532ACPE+ is suited for a variety of applications including, but not limited to:

  • Automated Test Equipment (ATE)
  • Industrial Process Controls
  • Data Acquisition Systems
  • Programmable Attenuators
  • Digital Offset and Gain Adjustment

With its compact 16-pin PDIP package, the MAX532ACPE+ is easy to integrate into existing designs and is an excellent choice for designers looking for a reliable and high-quality DAC solution. Maxim Integrated's commitment to quality ensures that the MAX532ACPE+ meets the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess