EN
  • EN
  • DE

MAX5354CPA

Part No MAX5354CPA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 10-Bit Voltage-Output DACs in 8-Pin μMAX | IC DAC 10BIT V-OUT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number MAX5354
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214197-MAX5354CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5354CPA CAD Model

Description

Maxim Integrated MAX5354CPA Digital-to-Analog Converter

The MAX5354CPA is a precision, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-performance output in a compact package. This product is specifically engineered to provide a reliable and efficient solution for converting digital signals into precise analog voltages in a wide range of applications, including industrial control systems, automated test equipment, and digital gain and offset adjustment circuits.

Featuring a versatile parallel interface, the MAX5354CPA ensures easy integration with microcontrollers and other digital systems. Its 8-bit resolution is ideal for applications where a balance between complexity, cost, and precision is necessary. The DAC operates from a single +5V supply, making it suitable for many standard logic environments and simplifying power supply design.

One of the key attributes of the MAX5354CPA is its compact 8-pin DIP (Dual In-line Package) or SO (Small Outline) package, which enables it to fit into tight spaces on a PCB, while still offering excellent thermal performance and ease of handling during assembly. The device also features a fast settling time, which is critical for applications requiring quick response times, and a low power consumption that enhances its suitability for portable and battery-powered devices.

The MAX5354CPA's stability and accuracy are further bolstered by its integrated output buffer amplifier, which can drive capacitive loads and ensures a low-output impedance. This makes the DAC robust against external noise and load variations, providing a stable analog output. Additionally, the device includes a power-on reset circuit, which sets the output to midscale (1/2 VCC) upon power-up, preventing unwanted transients and simplifying the power-up sequence.

Maxim Integrated's commitment to quality means the MAX5354CPA is built to meet high standards of performance and reliability. Whether used in data acquisition systems, closed-loop servo-controls, or PC peripherals, this DAC offers designers a compact, efficient, and precise solution for their analog output needs.

Overall, the MAX5354CPA is a testament to Maxim Integrated's expertise in analog integration, offering a mix of performance, size, and ease of use that is well-suited for a variety of demanding applications.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess